EN
  • EN
  • DE

ATXMEGA8E5-M4UR

Part No ATXMEGA8E5-M4UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 8KB FLASH 32UQFN / AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-UFQFN Exposed Pad
Supplier Device Package 32-UQFN (4x4)
Base Product Number ATXMEGA8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA8E5-M4URTR,1611-ATXMEGA8E5-M4URTR,1611-ATXMEGA8E5-M4URTR-ND,1611-ATXMEGA8E5-M4URTRINACTIVE,1611-ATXMEGA8E5-M4URDKRINACTIVE,1611-ATXMEGA8E5-M4URTRINACTIVE-ND,1611-ATXMEGA8E5-M4URDKRINACTIVE-ND,ATXMEGA8E5-M4URCT,1611-ATXMEGA8E5-M4URCT,1611-ATXMEGA8E5-M4URDKR-ND,ATXMEGA8E5-M4URDKR,1611-ATXMEGA8E5-M4URDKR
Standard Package 6,000
Win Source Part Number 1318884-ATXMEGA8E5-M4UR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA8E5-M4UR CAD Model

Description

The ATXMEGA8E5-M4UR is a cutting-edge 8-bit microcontroller brought to you by Microchip Technology, a leader in microcontroller and analog semiconductors. It belongs to the AVR® XMEGA® E5 family, known for its high performance and low power consumption. This microcontroller is designed to execute demanding applications that require a combination of efficiency, versatility, and speed.

Key Features

  • High Performance: With an advanced 8-bit AVR CPU, the ATXMEGA8E5-M4UR operates at a maximum frequency of 32MHz. It is capable of achieving up to 32 MIPS (Million Instructions Per Second) throughput at 32 MHz, ensuring smooth and efficient operation for complex tasks.
  • Memory Capacity: This microcontroller comes with 8KB of in-system self-programmable flash, 512B of EEPROM, and 1KB of internal SRAM, offering ample space for your application code and data storage needs.
  • Advanced Peripherals: It includes a variety of peripherals such as a four-channel DMA controller, eight-channel event system, and a range of timers/counters. These peripherals enable complex event-driven programming and real-time performance.
  • Power Efficiency: Designed for power-sensitive applications, the ATXMEGA8E5-M4UR features picoPower® technology for ultra-low power consumption across all operating modes, which is essential for battery-operated devices.
  • Analog Features: The device is equipped with a 12-bit ADC with up to 16 channels, a 2-channel DAC, and analog comparators, supporting a wide range of analog functionalities, which are crucial for sensor interfacing and control applications.
  • Communication Interfaces: It includes a range of communication options such as USART, SPI, and I2C interfaces, facilitating easy data exchange with other components in a system.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to 85°C, making it reliable for use in harsh environmental conditions.
  • Packaging: The ATXMEGA8E5-M4UR is available in a 32-VQFN (5x5mm) package, ensuring a compact footprint for space-constrained applications.

Applications

The ATXMEGA8E5-M4UR is ideal for a variety of applications, including industrial control systems, medical devices, consumer electronics, and automation systems, where robust performance and low power consumption are essential.

Microchip Technology's commitment to quality and long-term availability makes the ATXMEGA8E5-M4UR a reliable choice for designers and engineers looking to develop innovative products with a competitive edge.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4705 $53.6460
28+ $3.6681 $102.7068
43+ $3.5535 $152.8005
59+ $3.4389 $202.8951
76+ $3.3242 $252.6392
101+ $2.9803 $301.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess