Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® XMEGA® A4U
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATxmega64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862631-ATXMEGA64A4U-AN
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A4U-AN CAD Model

Description

Product Overview: ATXMEGA64A4U-AN from Microchip Technology

The ATXMEGA64A4U-AN is a cutting-edge 8/16-bit high-performance, low-power AVR® XMEGA® microcontroller designed by Microchip Technology. This microcontroller is particularly suitable for applications that require a large amount of processing power without sacrificing energy efficiency. It operates at a maximum frequency of 32MHz and is built on an innovative picoPower® technology that ensures functionality even at low power consumption levels.

Key Features

  • Advanced Architecture: The ATXMEGA64A4U-AN features an enhanced AVR CPU that combines 8-bit simplicity with the benefits of 16-bit performance, offering a unique balance that is ideal for a wide range of applications.
  • Memory Capacity: It comes with 64KB of in-system self-programmable flash, 4KB boot code section, 2KB EEPROM, and 4KB SRAM, providing ample space for complex applications and data storage.
  • USB Connectivity: Equipped with Full-speed USB 2.0 Device and On-The-Go (OTG) capabilities, this microcontroller can handle advanced communication protocols, making it perfect for USB-based applications.
  • Rich Peripheral Set: The device includes a variety of peripherals such as high-speed analog comparators, advanced timers/counters, PWM channels, USART, SPI, and I2C interfaces, which enable it to handle complex tasks efficiently.
  • Power Efficiency: The picoPower technology ensures that the microcontroller is capable of operating at a minimal power consumption across the full voltage and temperature range, making it ideal for battery-operated and portable devices.
  • Robust Security: With features like a hardware AES encryption engine and a secure boot loader section, the ATXMEGA64A4U-AN ensures secure data communication and protection against unauthorized firmware modifications.

Applications

The ATXMEGA64A4U-AN microcontroller is versatile enough to be used in a wide array of applications, including but not limited to industrial control systems, medical devices, automotive systems, and consumer electronics. Its powerful feature set and low-power operation make it an excellent choice for designers looking to create sophisticated yet energy-efficient products.

You May Also Be Interested in

Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention