EN
  • EN
  • DE

BP9929F

Part No BP9929F
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819637-BP9929F
Ultra Librarian 3D Model Ultra Librarian BP9929F CAD Model

Description

The BP9929F is a high-precision primary-side feedback and constant current (CC) LED driver controller manufactured by Bright Power Semiconductor Co., Ltd. It is specifically designed for LED lighting applications, offering features like high power factor, low harmonic distortion, and accurate constant current control. This controller simplifies the design of LED drivers, reducing the need for secondary-side feedback circuitry, leading to a more cost-effective and compact solution.

Applications:

  • LED Lighting: Widely used in LED bulbs, LED tubes, and LED panel lights to provide constant current driving.
  • LED Street Lighting: Employed in street lighting applications for energy-efficient and reliable LED illumination.
  • LED Downlights: Used in LED downlights for residential and commercial lighting applications.
  • LED Power Supplies: Integrated into LED power supplies to provide stable and constant current output for various LED lighting applications.
  • Smart Lighting Systems: Used in smart lighting systems to control the brightness and color of LEDs with high accuracy.

Features:

  • Primary-Side Feedback: Eliminates the need for secondary-side feedback circuitry, reducing component count and cost.
  • Constant Current (CC) Control: Provides accurate constant current output to ensure consistent LED brightness.
  • High Power Factor Correction (PFC): Improves power factor, reducing harmonic distortion and increasing energy efficiency.
  • Low Total Harmonic Distortion (THD): Minimizes harmonic distortion in the input current, complying with regulatory standards.
  • Over Voltage Protection (OVP): Protects LEDs from overvoltage conditions, ensuring long-term reliability.
  • Over Temperature Protection (OTP): Prevents overheating and damage to the LED driver circuit.

Benefits:

  • Simplified Design: Primary-side feedback simplifies the design of LED drivers, reducing the number of external components.
  • High Efficiency: High power factor correction and low harmonic distortion improve energy efficiency.
  • Precise LED Current Control: Constant current control ensures consistent LED brightness and performance.
  • Enhanced Reliability: Overvoltage and overtemperature protection features enhance the reliability of the LED driver.
  • Cost-Effective Solution: Reduced component count and simplified design result in a more cost-effective solution.

The BP9929F operates by sensing the primary-side voltage and current and adjusting the switching frequency to maintain a constant current output to the LEDs. The primary-side feedback technique eliminates the need for optocouplers or other isolation components, simplifying the design and reducing the overall cost. The controller also incorporates various protection features, such as overvoltage protection and overtemperature protection, to ensure the long-term reliability of the LED driver. It is designed to comply with regulatory standards for harmonic distortion and power factor, making it a suitable choice for a wide range of LED lighting applications. Proper component selection and PCB layout are crucial for achieving optimal performance and reliability.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0812 $50.3440
1,500+ $0.0667 $100.0500
2,325+ $0.0646 $150.1950
3,200+ $0.0625 $200.0000
4,140+ $0.0604 $250.0560
5,550+ $0.0541 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess