EN
  • EN
  • DE

ATXMEGA64A4-AU

Part No ATXMEGA64A4-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000623-ATXMEGA64A4-AU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® A4
Package Tray
Product Status Discontinued at Digi-Key
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A4-AU CAD Model

Description

The ATXMEGA64A4-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed for advanced applications that require a combination of efficiency, processing power, and fine-grained control. This microcontroller is part of the AVR® XMEGA® A4U family and is perfect for applications in industrial, consumer electronics, and automotive systems.

Key Features:

  • Advanced RISC Architecture: The ATXMEGA64A4-AU features 64KB of in-system self-programmable flash, 4KB of boot code section, 2KB EEPROM, and 4KB internal SRAM. This architecture enables fast processing and efficient memory usage, making it suitable for complex algorithms and functions.
  • High Precision Analog: It boasts a 12-bit analog-to-digital converter and a 2-channel analog comparator, allowing for precise measurement and control in applications that require rigorous monitoring and feedback.
  • Digital Peripherals: The device includes advanced digital features such as multiple serial communication modules, including USART, SPI, and I2C interfaces, as well as USB connectivity for versatile peripheral interfacing.
  • PicoPower Technology: Microchip's PicoPower technology ensures the ATXMEGA64A4-AU operates with ultra-low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Robust Security: With features like a unique device ID and a secure cryptographic engine with AES and DES encryption, the microcontroller provides a foundation for secure communications and data protection.
  • Event System: The innovative event system allows peripherals to communicate directly with each other without involving the CPU, thus increasing the system's throughput while reducing power consumption.

Applications:

The ATXMEGA64A4-AU is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive control units
  • Battery management systems
  • Smart home automation
  • Portable instrumentation

With its rich feature set and low power operation, the Microchip ATXMEGA64A4-AU microcontroller is an excellent choice for designers looking to balance performance and energy efficiency in their next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess