EN
  • EN
  • DE

ATXMEGA64A1U-CUR

Part No ATXMEGA64A1U-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TFBGA
Supplier Device Package 100-CBGA (9x9)
Part Number Series ATXMEGA64
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805530-ATXMEGA64A1U-CUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A1U-CUR CAD Model

Description

Microchip Technology's ATXMEGA64A1U-CUR Product Overview

The ATXMEGA64A1U-CUR is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology, designed to offer an exceptional balance of efficiency and processing power for a wide range of embedded applications. This microcontroller is part of the AVR® XMEGA® A1U series, known for its advanced features and capabilities that make it ideal for applications requiring sophisticated control algorithms and high-speed data processing.

Key Features

  • Advanced RISC Architecture: The ATXMEGA64A1U-CUR operates with a powerful 8/16-bit AVR CPU, which combines the simplicity of an 8-bit architecture with the enhanced performance of a 16-bit system.
  • Memory Capacity: It boasts 64KB of in-system self-programmable flash, 4KB boot code section, 2KB EEPROM, and 4KB internal SRAM, providing ample space for complex applications.
  • Digital Peripherals: The device includes a variety of digital peripherals, such as eight-channel event system, seven flexible 16-bit timer/counters with compare modes and PWM, four USARTs, two Two-Wire Interfaces (TWIs), and two Serial Peripheral Interfaces (SPIs).
  • Analog Features: It is equipped with advanced analog features, including a 12-bit, 2 Msps analog-to-digital converter (ADC) with up to 16 channels, two analog comparators, and a programmable gain amplifier.
  • PicoPower Technology: Microchip's PicoPower technology ensures the ATXMEGA64A1U-CUR achieves ultra-low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • USB Full-speed/low Speed Device Module: The microcontroller supports USB 2.0 full-speed/low-speed device operations, enhancing its connectivity capabilities.

Applications

With its rich feature set and versatility, the ATXMEGA64A1U-CUR is an excellent choice for a variety of applications, including industrial control systems, medical devices, consumer electronics, and automation systems. Its robust processing power and low-power operation make it particularly well-suited for portable and power-sensitive designs.

Technical Specifications

  • Operating Voltage Range: 1.6V - 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Packages: 64-pin TQFP and QFN/MLF
  • Speed Grades: 0 - 32MHz

For more detailed information, including datasheets, technical documentation, and ordering options, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess