Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATXMEGA64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA64A1UAU
Standard Package 90
Win Source Part Number 1322405-ATXMEGA64A1U-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A1U-AU CAD Model

Description

Microchip Technology ATXMEGA64A1U-AU Overview

The ATXMEGA64A1U-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to deliver exceptional functionality for a wide range of embedded applications. This device is part of the AVR® XMEGA® A1U series, which is renowned for its advanced features and capabilities that cater to the demands of modern electronics.

Key Features

  • Advanced RISC Architecture: The microcontroller operates with a maximum frequency of 32MHz and is equipped with a 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, ensuring ample memory for complex applications.
  • Robust Peripheral Set: It boasts a rich set of peripherals, including four USARTs, two SPIs, two I2C interfaces, and eight 16-bit timers/counters, which provide versatile options for serial communication and precise timing operations.
  • High-Resolution Analog: With 12-bit ADCs, 2 DACs, and analog comparators, the ATXMEGA64A1U-AU can handle intricate analog functions, making it ideal for sensor interfacing and control applications.
  • Power Efficiency: The device supports multiple power-saving modes, which significantly reduce power consumption during idle or sleep states, perfect for battery-operated devices.
  • Advanced Encryption: The inclusion of an AES and DES crypto engine provides hardware-based data encryption and decryption, enhancing security for data-sensitive applications.
  • USB Connectivity: With a full-speed USB 2.0 device and host interface, the microcontroller facilitates easy connectivity with computers and other USB devices.
  • Temperature Range: The ATXMEGA64A1U-AU operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The ATXMEGA64A1U-AU is an excellent choice for a variety of applications, including industrial control systems, medical devices, consumer electronics, and automation systems. Its combination of processing power, memory capacity, and extensive peripheral integration makes it a versatile solution for designers looking to optimize their embedded systems.

Package and Quality

This microcontroller is available in a 64-TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while allowing for efficient heat dissipation. Microchip Technology ensures high-quality standards, offering robust performance and long-term reliability for critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4518 $53.8072
10+ $11.0374 $110.3740
15+ $10.6924 $160.3860
20+ $10.3475 $206.9500
25+ $10.0026 $250.0650
34+ $8.9679 $304.9086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,794 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention