Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment
Digits or Characters 1 Digit
Operating Supply Current 0.04μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 127105-CD4056BNSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4056BNSR CAD Model

Description

CD4056BNSR: CMOS BCD-to-Seven Segment Decoder

Designed for seamless integration, the CD4056BNSR provides effective BCD-to-seven segment decoding. This component offers superior signal clarity and efficient power use, catering to both simple and complex electronic systems.

  • Applications: Digital watch displays, Industrial control panels, Consumer electronics
  • Features and Benefits: Clear signal output, Robust design, Energy-efficient
  • Additional Details: Its design supports ease of use in diverse electronic setups.

You May Also Be Interested in

ON Semiconductor
LCD DRIVER, 1/4 AND 1/3 DUTY, GE
Need more? Email Us
ECAD model for LC75839PW-H
Texas Instruments
SN74LS247 BCD-TO-SEVEN-SEGMENT D
Need more? Email Us
ECAD model for SN74LS247NE4
STMicroelectronics
BCD to 7-Segment Latch/Decoder/Driver
Lowest to $0.8932
ECAD model for M74HC4511M1
Maxim Integrated
IC DRVR DSPL LED 40-DIP
Need more? Email Us
ECAD model for MAX6953EPL+
Microchip Technology
IC DISPLAY DRIVER 20CH 80V 28DIP
Need more? Email Us
ECAD model for HV5812P-G
OSRAM Opto Semiconductors Inc.
IC DRVR DOT MATRIX 28TSSOP
Need more? Email Us
ECAD model for AS1130-BTST
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Need more? Email Us
ECAD model for CD4056BPW
Harris Corporation
4 1/2 DIGIT COUNTER/ DRIVER
Need more? Email Us
ECAD model for ICM7224RIPL
FTDI, Future Technology Devices International Ltd
Embedded Video Engine (EVE) IC 48-VQFN
Lowest to $9.5268
ECAD model for FT810Q

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention