EN
  • EN
  • DE

ATXMEGA384C3-AU

Part No ATXMEGA384C3-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384KB FLASH 64TQFP / MCU 8-bit/16-bit AVR RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA C3
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (14x14)
Win Source Part Number 769330-ATXMEGA384C3-AU
Popularity Medium
Supply and Demand Status Limited
Family Name ATxmega384C3
Introduction Date February 15, 2012
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATXMEGA384C3-AU CAD Model

Description

Microchip Technology ATXMEGA384C3-AU Microcontroller

The ATXMEGA384C3-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to offer a perfect balance between processing power and energy efficiency. This microcontroller is part of the AVR XMEGA C family and is well-suited for applications that require complex and demanding operations without compromising on power consumption.

Featuring a maximum CPU speed of 32MHz and a Flash memory size of 384KB, the ATXMEGA384C3-AU provides ample space and speed for robust applications. Moreover, it comes with 32KB of SRAM and 2KB of EEPROM, which are essential for data storage and retrieval operations that are fast and reliable. The device operates at a voltage range of 1.6V to 3.6V, making it versatile for various power supply conditions.

The ATXMEGA384C3-AU is equipped with advanced peripherals that enhance its functionality. It has a rich set of features including DMA (Direct Memory Access) channels, event system, and a multi-channel ADC (Analog to Digital Converter) with up to 12-bit resolution. Additionally, it supports various communication protocols such as USART, SPI, and I2C, making it an excellent choice for embedded systems that require communication with other devices or sensors.

For security and system integrity, the ATXMEGA384C3-AU integrates features like a cryptographic accelerator for AES and DES, and a True Random Number Generator (TRNG). These features are essential for applications that demand secure data transactions and encryption.

Designed with a 100-pin TQFP (Thin Quad Flat Pack) package, the ATXMEGA384C3-AU is suitable for space-constrained applications while providing enough I/O ports for comprehensive system control and interfacing. It also supports a full range of development tools, including in-system programming and on-chip debugging capabilities, which facilitate an efficient and streamlined development process.

In conclusion, the Microchip Technology ATXMEGA384C3-AU microcontroller is an excellent choice for designers looking for a powerful yet energy-efficient MCU. Its extensive memory, advanced peripherals, and security features make it highly adaptable for a wide range of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1361 $64.5444
8+ $13.2399 $105.9192
12+ $12.8261 $153.9132
17+ $12.4124 $211.0108
21+ $11.9986 $251.9706
28+ $10.7574 $301.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess