EN
  • EN
  • DE

ATXMEGA16E5-ANR

Part No ATXMEGA16E5-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 32TQFP / AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATXMEGA16
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA16E5-ANRTR,1611-ATXMEGA16E5-ANRTR,1611-ATXMEGA16E5-ANRTR-ND,1611-ATXMEGA16E5-ANRCTINACTIVE,1611-ATXMEGA16E5-ANRTRINACTIVE,1611-ATXMEGA16E5-ANRDKR-ND,ATXMEGA16E5-ANRCT,1611-ATXMEGA16E5-ANRCT,1611-ATXMEGA16E5-ANRDKRINACTIVE,ATXMEGA16E5-ANRDKR,1611-ATXMEGA16E5-ANRDKR,1611-ATXMEGA16E5-ANRCT-ND
Standard Package 2,000
Win Source Part Number 1318905-ATXMEGA16E5-ANR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16E5-ANR CAD Model

Description

Microchip Technology's ATXMEGA16E5-ANR: A High-Performance, Low-Power AVR Microcontroller

The ATXMEGA16E5-ANR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. It is part of the XMEGA E family, designed to deliver the perfect blend of power efficiency and processing capability. This microcontroller is particularly suitable for applications requiring a high degree of control and accuracy, such as industrial control systems, medical devices, and advanced consumer electronics.

At the heart of the ATXMEGA16E5-ANR lies an 8/16-bit AVR CPU with a maximum clock frequency of 32MHz. It boasts a remarkable set of features, including 16KB of flash memory, 1KB of EEPROM, and 2KB of internal SRAM. These specifications ensure ample space for complex programs and data storage, making it a versatile choice for a wide range of applications.

The device supports a rich set of peripherals that enhance its capabilities. It includes four 16-bit timers/counters, a 12-bit ADC with up to 16 channels, and a 12-bit DAC, allowing for precise analog signal management. Additionally, it has two analog comparators and a programmable multi-level interrupt controller, which are invaluable for real-time system responses.

Communication with other devices is made easy thanks to its full complement of serial communication modules. The ATXMEGA16E5-ANR includes USART, SPI, and a two-wire interface (TWI) for I2C communication. This ensures that it can easily be integrated into a larger system and communicate seamlessly with other components.

Energy efficiency is a hallmark of the XMEGA E series. The ATXMEGA16E5-ANR features innovative picoPower technology for ultra-low power consumption. This makes it an excellent choice for portable and battery-powered applications where power availability is a concern. The device also includes power-saving modes such as Idle and Power-down modes, which can be used to reduce power consumption when full operation is not required.

In conclusion, the ATXMEGA16E5-ANR from Microchip Technology is an exceptional microcontroller that offers robust performance and versatility while maintaining energy efficiency. It is an ideal solution for developers looking to create sophisticated and reliable systems in a compact, power-conscious design.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess