EN
  • EN
  • DE

ATXMEGA128D3-H

Part No ATXMEGA128D3-H
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047041-ATXMEGA128D3-H
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D3-H CAD Model

Description

The ATXMEGA128D3-H is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. Designed to execute powerful instructions in a single clock cycle, this microcontroller achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed in a remarkable way.

Key Features:

  • Advanced Performance: With its 128KB of in-system self-programmable flash, the ATXMEGA128D3-H delivers a robust platform for complex applications. The device operates at a maximum frequency of 32MHz and has a wide operating voltage range of 1.6V to 3.6V.
  • Enhanced Power Efficiency: The picoPower® technology ensures that the device is suitable for battery-powered and power-sensitive applications, enabling true low-power consumption without sacrificing performance.
  • Digital Peripherals: It comes equipped with a variety of peripherals, including eight-channel event system, four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two Serial Peripheral Interfaces (SPIs), and 16-channel/12-bit ADC with optional differential input with programmable gain.
  • High Integration: The ATXMEGA128D3-H integrates features such as DMA (Direct Memory Access) controller, which offloads the CPU during data transfer tasks, and an AES and DES crypto engine for secure data encryption and decryption.
  • QTouch® Library Support: It supports capacitive touch functionality for buttons, sliders, and wheels with the QTouch library, making it ideal for user interface applications.
  • Robust Safety Features: The device includes a Power-On Reset (POR), Programmable Brown-Out Detection (BOD), and a Watchdog Timer with separate on-chip Ultra Low Power oscillator.

Applications:

The ATXMEGA128D3-H is versatile and can be used in a broad range of applications, from industrial automation and control systems to battery-operated devices, medical equipment, and IoT endpoints. Its rich feature set and low-power capabilities make it particularly well-suited for applications that require efficient data processing, sensor interfacing, and wireless communication.

Overall, the Microchip Technology ATXMEGA128D3-H microcontroller is a powerful and efficient solution for designers looking to create advanced and power-sensitive embedded systems with a high level of integration and security features.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess