EN
  • EN
  • DE

ATXMEGA128A3U-MHR

Part No ATXMEGA128A3U-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLASH 64QFN / AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A3U
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATXMEGA128A3UMHR,ATXMEGA128A3U-MHRDKR,ATXMEGA128A3U-MHRTR,ATXMEGA128A3U-MHRCT
Standard Package 4,000
Win Source Part Number 1027445-ATXMEGA128A3U-MHR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A3U-MHR CAD Model

Description

Microchip Technology's ATXMEGA128A3U-MHR: High-Performance, Low-Power AVR Microcontroller

The ATXMEGA128A3U-MHR is a cutting-edge 8/16-bit AVR microcontroller from Microchip Technology, designed to deliver maximum efficiency and performance for a wide range of applications. This microcontroller is ideal for projects that require advanced features, high-speed processing, and low power consumption.

Key Features:

  • Advanced RISC Architecture: With its 128 KB of in-system self-programmable flash, the ATXMEGA128A3U-MHR offers a powerful combination of the AVR enhanced RISC architecture and on-chip flash memory, allowing for fast and efficient processing with speeds reaching up to 32 MIPS at 32MHz.
  • High Integration: This microcontroller integrates a variety of peripherals, including high-speed analog comparators, advanced analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which enhance its performance in complex tasks.
  • Power Efficiency: Designed for power-sensitive applications, the ATXMEGA128A3U-MHR features picoPower technology, ensuring low power consumption across all operating modes including active, idle, and power-down modes.
  • USB Connectivity: With full-speed USB 2.0 device and host functionality, this microcontroller can easily be integrated into USB-based systems, providing versatile communication options.
  • Robust Security: The device includes features such as a hardware AES encryption engine and a random number generator, offering robust security for data-sensitive applications.
  • Extended Temperature Range: It operates within an extended temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments.

Applications:

The ATXMEGA128A3U-MHR is versatile and can be used in a multitude of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Home automation
  • Portable battery-operated devices

Package Information:

The ATXMEGA128A3U-MHR comes in a 64-pad UQFN package, which is designed to occupy minimal space on a printed circuit board, while still offering all the functional capabilities of the microcontroller. Its compact footprint makes it an excellent choice for space-constrained applications.

With its combination of performance, integration, and efficiency, the ATXMEGA128A3U-MHR from Microchip Technology stands out as a top-tier microcontroller for designers looking to push the boundaries of what's possible with AVR technology.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4895 $57.4475
10+ $10.7483 $107.4830
15+ $10.3777 $155.6655
21+ $9.6364 $202.3644
27+ $9.2658 $250.1766
34+ $8.8951 $302.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess