EN
  • EN
  • DE

ATXMEGA128A3-AUR

Part No ATXMEGA128A3-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 64TQFP / AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATXMEGA128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA128A3-AURTRINACTIVE,1611-ATXMEGA128A3-AURTR-ND,ATXMEGA128A3AUR,ATXMEGA128A3-AURDKR,1611-ATXMEGA128A3-AURDKRINACTIVE,ATXMEGA128A3-AURTR,1611-ATXMEGA128A3-AURCT,1611-ATXMEGA128A3-AURDKR,1611-ATXMEGA128A3-AURCT-ND,1611-ATXMEGA128A3-AURCTINACTIVE,1611-ATXMEGA128A3-AURTR,1611-ATXMEGA128A3-AURDKR-ND,ATXMEGA128A3-AURCT,ATXMEGA128A3-AUR-ND
Standard Package 1,000
Win Source Part Number 1319258-ATXMEGA128A3-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A3-AUR CAD Model

Description

Microchip Technology ATXMEGA128A3-AUR Product Overview

The ATXMEGA128A3-AUR is a high-performance, low-power 8/16-bit microcontroller from the popular AVR® XMEGA® A3 series by Microchip Technology. This microcontroller is designed to execute powerful instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz and balancing power consumption and processing speed in a remarkable manner.

The device is equipped with 128KB of in-system self-programmable flash, 8KB boot code section, 2KB EEPROM, and 8KB internal SRAM. Such memory configuration is ideal for applications requiring ample space for complex programs and data storage, without the need for additional external memory components.

Among its features, the ATXMEGA128A3-AUR boasts a wide range of peripherals. It includes four 16-bit timer/counters, two of which are high-resolution extensions, eight-channel event system, and a 16-channel, 12-bit analog-to-digital converter. These features enable precise timing, event-driven actions, and accurate analog signal measurements, which are crucial for industrial control systems, sensor hubs, and other sophisticated applications.

The microcontroller also supports advanced digital communication interfaces such as USART, SPI, and I2C compatible Two-Wire Interface. This ensures versatile connectivity options for serial communication with other microcontrollers, sensors, and peripherals.

Enhanced with the innovative picoPower® technology, the ATXMEGA128A3-AUR excels in energy efficiency, making it an ideal choice for portable and battery-operated devices. It operates across a wide voltage range of 1.6V to 3.6V and features various power-saving modes, allowing designers to optimize power consumption according to their application needs.

Supplied in a 64-pin TQFP package, the ATXMEGA128A3-AUR is a robust solution for demanding applications that require a combination of high-speed processing, advanced peripherals, and low power consumption. It is a versatile MCU choice for a broad array of applications, including but not limited to, automation, consumer electronics, and IoT devices.

Note: The "AUR" suffix indicates the package type and temperature range for this specific model.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6045 $55.8135
7+ $15.2653 $106.8571
11+ $14.7882 $162.6702
14+ $14.3112 $200.3568
19+ $13.8341 $262.8479
25+ $12.4030 $310.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess