EN
  • EN
  • DE

ATWINC1500-XPRO

Part No ATWINC1500-XPRO
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description ATWINC1500 EXTENSION BOARD / Xplained Pro ATWINC1500 Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Xplained Pro
Package Box
Product Status Active
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
Frequency 2.4GHz
For Use With/Related Products ATWINC1500
Supplied Contents Board(s)
Base Product Number ATWINC1500
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 862607-ATWINC1500-XPRO
Ultra Librarian 3D Model Ultra Librarian ATWINC1500-XPRO CAD Model

Description

Microchip Technology ATWINC1500-XPRO

The ATWINC1500-XPRO is an add-on extension board from Microchip Technology, designed to offer wireless network capabilities to your existing development projects. This board is specifically tailored for IoT (Internet of Things) applications and is compatible with the Xplained Pro evaluation platform, enabling seamless integration with a wide range of microcontroller evaluation boards offered by Microchip.

Key Features:

  • Wi-Fi Certified Module: The ATWINC1500 module is an IEEE 802.11 b/g/n IoT network controller, providing robust Wi-Fi connectivity for embedded designs.
  • Easy Integration: It connects to the host microcontroller via the SPI interface, simplifying the hardware setup and reducing development time.
  • Advanced Security: The module supports industry-standard wireless security protocols, including WPA/WPA2 personal and enterprise, ensuring secure data communication.
  • Low Power Consumption: Designed for power-sensitive applications, the ATWINC1500-XPRO offers a power-save mode to extend battery life in IoT devices.
  • Flexible Input Voltage: The board supports an input voltage range of 1.8V to 3.6V, accommodating various design requirements.
  • Extension Headers: The extension board includes headers compatible with the Xplained Pro extension interface, allowing for quick and easy prototyping.

Applications:

The ATWINC1500-XPRO is ideal for a multitude of IoT applications, including smart home devices, industrial monitoring systems, wireless sensor networks, and any other project that requires wireless connectivity. Its low power consumption and advanced security features make it particularly well-suited for battery-operated devices that need to maintain secure connections while conserving energy.

Support and Resources:

Microchip provides extensive support for the ATWINC1500-XPRO through their online resources. Developers can access software drivers, application notes, user guides, and a dedicated support community to help accelerate the development process and troubleshoot any issues.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 584 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess