EN
  • EN
  • DE

ATWINC1500-MR210UB1961

Part No ATWINC1500-MR210UB1961
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI CHIP + U.FL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series SmartConnect
Package Tray
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 18.5dBm
Sensitivity -95dBm
Serial Interfaces I²C, SPI, UART
Antenna Type Integrated, Chip + U.FL
Utilized IC / Part ATWINC1500
Memory Size 4MB Flash, 128kB RAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 61mA
Current - Transmitting 265mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SMD Module
Firmware Version 19.6.1
Base Product Number ATWINC1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1373309-ATWINC1500-MR210UB1961
Ultra Librarian 3D Model Ultra Librarian ATWINC1500-MR210UB1961 CAD Model

Description

The ATWINC1500-MR210UB1961 is a highly integrated wireless network controller that provides a comprehensive solution for building Wi-Fi enabled devices with minimal footprint and power consumption. Manufactured by Microchip Technology, this module is designed to support IEEE 802.11 b/g/n standards, offering a reliable and efficient Wi-Fi connectivity for a wide range of applications in the Internet of Things (IoT), home automation, industrial control, and more.

Key Features:

  • Wi-Fi Certified: The module is Wi-Fi CERTIFIED™, ensuring interoperability with other Wi-Fi devices and adherence to industry standards for security and connectivity.
  • Low Power Consumption: Designed for power-sensitive applications, the ATWINC1500-MR210UB1961 operates efficiently, making it ideal for battery-operated devices.
  • Integrated PA and LNA: It includes a built-in Power Amplifier (PA) and Low Noise Amplifier (LNA) for improved RF performance, which extends the range and strengthens the signal quality.
  • Support for Multiple Networks: The module can connect to secured WEP, WPA/WPA2-PSK networks, and also supports WPS for easy configuration.
  • SmartConnect Technology: Microchip's SmartConnect technology simplifies the task of integrating Wi-Fi capabilities into various applications with its comprehensive software support.
  • Compact Form Factor: The small footprint of the module allows it to be easily integrated into space-constrained designs without compromising functionality.

The ATWINC1500-MR210UB1961 module from Microchip Technology is an ideal choice for developers looking to integrate robust Wi-Fi functionality into their products with minimal design effort. Its compact size, low power consumption, and rich feature set make it a versatile solution for a multitude of wireless applications.

Applications:

  • Internet of Things (IoT) devices
  • Home automation systems
  • Wireless sensors and controllers
  • Industrial monitoring and control
  • Portable consumer electronics

With its ease of integration and support for the latest Wi-Fi security protocols, the ATWINC1500-MR210UB1961 provides a secure and reliable wireless solution for the next generation of connected devices.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess