EN
  • EN
  • DE

ATV750L25DM883C

Part No ATV750L25DM883C
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022009-ATV750L25DM883C
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV750L25DM883C CAD Model

Description

Product Overview: ATV750L25DM883C from Microchip Technology

The ATV750L25DM883C is a high-performance, rugged Programmable Logic Device (PLD) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel (now Microchip) ATF750C series, known for its reliability and versatility in a wide range of applications, including automotive, industrial, aerospace, and military.

The ATV750L25DM883C features a complex programmable logic array with 750 usable gates and 10 inputs/outputs. It is designed to operate at a voltage of 5V, with a 25ns propagation delay time, ensuring quick response and high-speed performance. This PLD is packaged in a durable 24-pin Ceramic Dual In-line Package (CDIP), providing excellent thermal and mechanical stability, which is crucial for harsh environments and mission-critical applications.

With its military-grade specifications, the ATV750L25DM883C is compliant with the MIL-STD-883C standard, signifying that it meets the stringent requirements for military and defense equipment. This includes rigorous testing for temperature ranges, shock, vibration, and other environmental stresses, ensuring the device's reliability in extreme conditions.

The programmability of the ATV750L25DM883C allows for high design flexibility, making it an ideal choice for custom logic solutions where off-the-shelf integrated circuits may not suffice. Designers can configure the device to meet specific system requirements, optimizing the performance and functionality of their applications. Additionally, the use of Electrically Erasable Programmable Read-Only Memory (EEPROM) technology provides the convenience of in-system programmability and reprogrammability, simplifying the prototyping and development process.

In summary, the ATV750L25DM883C from Microchip Technology is a robust, high-speed PLD that offers the adaptability and resilience needed for demanding applications. Whether for automotive, industrial, aerospace, or military use, this device delivers the performance and reliability that engineers and designers require for their complex electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess