EN
  • EN
  • DE

ATV2500H-25KI

Part No ATV2500H-25KI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1021280-ATV2500H-25KI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV2500H-25KI CAD Model

Description

Microchip Technology's ATV2500H-25KI: High-Performance PLD

The ATV2500H-25KI from Microchip Technology is a sophisticated programmable logic device (PLD) designed to meet the needs of high-performance digital systems. This PLD is part of the ATV2500 series, known for its high-speed and high-density attributes, making it ideal for a variety of applications, including industrial control, automotive, telecommunications, and consumer electronics.

Key Features:

  • High-Density Design: The ATV2500H-25KI boasts a complex architecture that supports a large number of gates and flip-flops, enabling the creation of intricate logic functions and designs within a single chip.
  • Speed: With a speed grade of -25, this device operates at a fast propagation delay, ensuring rapid processing and response times that are crucial for real-time applications.
  • Electrically Erasable: The electrically erasable technology of the ATV2500H-25KI allows for in-circuit reprogramming. This feature provides flexibility and ease of use, as designers can update the device without removing it from the circuit.
  • High Reliability: Manufactured by Microchip Technology, a leader in semiconductor solutions, this PLD is built to last and withstand demanding conditions, ensuring stable and reliable operation over its lifespan.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, making it suitable for environments that experience temperature extremes.
  • Package: The ATV2500H-25KI comes in a robust and convenient PLCC (Plastic Leaded Chip Carrier) package, providing excellent protection for the chip and ease of integration into various types of hardware designs.

Applications:

Due to its versatility and high performance, the ATV2500H-25KI can be utilized in a multitude of applications such as:

  • Complex digital signal processing
  • High-speed data communications
  • Automotive control systems
  • Industrial automation and robotics
  • Consumer electronics

In conclusion, the ATV2500H-25KI from Microchip Technology is a powerful and flexible solution for designers looking to integrate complex logic functions into their systems with a single, reliable PLD. Its high-speed performance, coupled with its electrically erasable and reprogrammable features, make it an excellent choice for a wide range of advanced digital applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess