EN
  • EN
  • DE

ATV2500BL-20KC

Part No ATV2500BL-20KC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 24MC 20NS 44JLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATV2500B(L) and BQ(L)
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type UV Erasable
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 24
Number of I/O 24
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-CLCC Window (J-Lead)
Supplier Device Package 44-JLCC (16.63x16.63)
Base Product Number ATV2500B
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566987-ATV2500BL-20KC
Ultra Librarian 3D Model Ultra Librarian ATV2500BL-20KC CAD Model

Description

Microchip Technology's ATV2500BL-20KC

The ATV2500BL-20KC from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) designed to cater to the demanding needs of high-speed digital systems. This device is a member of the renowned PLD family that is well-suited for a wide range of applications, including but not limited to, automotive, industrial, and consumer electronics.

Key Features:

  • High-Density Logic: The ATV2500BL-20KC provides a large array of logic cells, allowing designers to integrate multiple functions and complex logic designs into a single chip.
  • Speed Grade: Operating at a speed grade of -20, this CPLD offers quick propagation delays and high-speed logic operation, which is essential for applications requiring fast data processing and real-time performance.
  • Reprogrammability: With its reprogrammable nature, this device allows for multiple programming cycles, enabling designers to iterate and optimize their designs without the need for new hardware.
  • Low Power Consumption: The ATV2500BL-20KC is engineered to consume low power, making it an ideal choice for battery-powered or power-sensitive applications.
  • Package Type: It comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and robustness, making it suitable for space-constrained applications.

Applications:

The versatility of the ATV2500BL-20KC allows it to be used in a variety of applications. It is particularly useful in custom logic implementations, control logic for microprocessors, interface bridging, power management systems, and as a part of embedded systems requiring flexible logic solutions.

Support and Resources:

Microchip Technology provides comprehensive support and resources for the ATV2500BL-20KC, including detailed datasheets, application notes, and programming tools. Their customer service and technical support teams are also available to assist with any design or implementation questions that may arise.

In conclusion, the ATV2500BL-20KC CPLD from Microchip Technology is a powerful and versatile component that delivers high-density logic, speed, and reprogrammability, all while maintaining low power consumption. Its wide range of applications and support from Microchip make it a valuable asset for any complex digital system design.

You May Also Be Interested in

Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess