EN
  • EN
  • DE

ATV2500B-12JC

Part No ATV2500B-12JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 24MC 12NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATV2500B(L) and BQ(L)
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type OTP
Delay Time tpd(1) Max 12 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 24
Number of I/O 24
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATV2500B
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566983-ATV2500B-12JC
Ultra Librarian 3D Model Ultra Librarian ATV2500B-12JC CAD Model

Description

Microchip Technology's ATV2500B-12JC

The ATV2500B-12JC is a high-performance Complex Programmable Logic Device (CPLD) engineered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of the PLD family, designed to meet the demanding needs of today's high-speed digital logic designs.

With its 12 nanosecond pin-to-pin logic delays and a versatile architecture, the ATV2500B-12JC provides a perfect blend of speed and flexibility. The device comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for surface-mount technology and a wide range of PCB designs. It is tailored for high-performance applications in various sectors, including automotive, telecommunications, and consumer electronics.

The ATV2500B-12JC boasts a substantial array of logic cells and macrocells, which can be interconnected to create complex logic functions or simple logic gates as required by the specific application. These features enable designers to implement a variety of digital logic designs, from simple control tasks to complex state machines.

One of the key advantages of the ATV2500B-12JC is its reprogrammability. The device can be programmed and reprogrammed multiple times, which allows for easy prototyping and design iterations. This flexibility significantly reduces time-to-market and allows for last-minute design changes without the need for costly hardware revisions.

Furthermore, the device is supported by a comprehensive suite of development tools from Microchip Technology. These tools assist designers in simulating, programming, and debugging their designs, ensuring a smooth transition from concept to production.

Overall, the Microchip Technology's ATV2500B-12JC is a robust and versatile CPLD that offers designers the speed, flexibility, and reliability required to create innovative and efficient digital logic solutions. Its reprogrammable nature, coupled with support from Microchip's development ecosystem, makes it an excellent choice for a wide array of applications where performance and adaptability are paramount.

You May Also Be Interested in

Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess