EN
  • EN
  • DE

ATUC128L4U-AUT

Part No ATUC128L4U-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TQFP / MCU 32-bit AVR RISC 128KB Flash 1.8V 48-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 L
Packaging Tray
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 769320-ATUC128L4U-AUT
Popularity Medium
Supply and Demand Status Limited
Family Name ATUC128L4U
Introduction Date December 06, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATUC128L4U-AUT CAD Model

Description

Microchip Technology's ATUC128L4U-AUT

The ATUC128L4U-AUT is a high-performance, low-power AVR® microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. With its advanced RISC architecture, it provides a perfect balance between power consumption and processing capabilities, making it an ideal choice for embedded systems where efficiency and reliability are paramount.

This microcontroller is built on a 32-bit AVR architecture, which ensures a high level of performance with a wide range of peripherals integrated into the device. The ATUC128L4U-AUT operates at a maximum frequency of 60 MHz, delivering up to 60 DMIPS (Dhrystone MIPS) of computational power. This allows developers to handle complex operations and multitasking with ease.

Equipped with 128KB of in-system self-programmable flash, the ATUC128L4U-AUT offers ample storage for application code. Additionally, it includes 4KB of EEPROM and 16KB of internal SRAM, providing sufficient space for data storage and dynamic memory allocation. The presence of a real-time counter, watchdog timer, and brown-out detection ensures reliable operation under varying conditions.

Connectivity options are abundant on this microcontroller, featuring full-speed USB 2.0 device and host, SPI, TWI (I2C), and USART interfaces. This allows seamless communication with other devices and peripherals, making it highly versatile for a wide range of applications. The ATUC128L4U-AUT also supports CAN (Controller Area Network) functionality, which is essential for automotive networks.

For security and integrity, the microcontroller incorporates features like a unique device ID and flash memory protection. The device is also designed with robustness in mind, with an operating temperature range of -40°C to 85°C, ensuring stable performance in harsh environments.

The ATUC128L4U-AUT is available in a 44-lead TQFP package and is compliant with the automotive AEC-Q100 Grade 1 standard. With its rich feature set and robust design, the ATUC128L4U-AUT from Microchip Technology is an excellent choice for developers looking to create reliable and efficient automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5609 $50.1699
27+ $3.7423 $101.0421
42+ $3.6253 $152.2626
58+ $3.5084 $203.4872
74+ $3.3914 $250.9636
99+ $3.0406 $301.0194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess