Microchip Technology ATUC128D3U Product Overview
The ATUC128D3U is a high-performance, low-power AVR® microcontroller from Microchip Technology, designed to offer a perfect blend of efficiency and versatility for a wide range of embedded applications. Built on an advanced architecture that executes powerful instructions in a single clock cycle, this microcontroller achieves throughputs approaching 1 MIPS per MHz, enabling system designers to optimize power consumption versus processing speed.
Key Features
- High-Performance Architecture: With an 8-bit AVR CPU, the ATUC128D3U delivers excellent performance through its advanced RISC architecture, executing most instructions in a single clock cycle.
- Large Integrated Memory: The device comes with 128KB of in-system self-programmable flash, 8KB of RAM, and 4KB of EEPROM, providing ample storage for complex applications.
- USB Connectivity: Equipped with a Full-speed USB 2.0 device module and embedded Host, the microcontroller offers versatile USB connectivity options for various USB applications.
- Extensive Peripheral Set: It includes a variety of peripherals such as USART, SPI, and Two-wire Interface (TWI), along with a 10-bit ADC, PWM channels, and timers, facilitating a wide range of functionalities.
- Power Efficiency: The ATUC128D3U operates between 2.7V to 5.5V and features power-saving modes like Idle and Power-down, making it suitable for battery-powered and portable devices.
Applications
The versatility of the ATUC128D3U allows it to be used in various applications, including industrial control systems, sensor monitoring, consumer electronics, automotive, and medical devices. Its robust feature set and connectivity options make it ideal for implementing complex algorithms and interfacing with a range of external components.
Development Support
Microchip provides extensive support for the ATUC128D3U through its development tools, including the Atmel Studio IDE, Atmel START, and a comprehensive set of development kits. These tools simplify the development process, from initial design to final deployment, ensuring a smooth user experience for both novice and experienced developers.