EN
  • EN
  • DE

ATTINY816-MN

Part No ATTINY816-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20VQFN / AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY816
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1316765-ATTINY816-MN
Ultra Librarian 3D Model Ultra Librarian ATTINY816-MN CAD Model

Description

Microchip Technology's ATTINY816-MN Microcontroller

The ATTINY816-MN is a versatile and powerful microcontroller from Microchip Technology, designed for applications that require a compact footprint without compromising on performance. This microcontroller is part of the tinyAVR® 1-series and is well-suited for a wide range of applications, from consumer electronics to industrial control systems.

The ATTINY816-MN is built on a high-performance, low-power AVR® RISC architecture that operates at up to 20MHz. It comes with 8KB of in-system self-programmable flash memory, 512 Bytes of EEPROM, and 2KB SRAM, providing ample space for complex applications and data storage. The device supports a wide voltage range of 1.8V to 5.5V, making it flexible for various power supply conditions.

This microcontroller features a 12-channel, 10-bit Analog-to-Digital Converter (ADC) with a differential input and programmable gain amplifier, allowing for precise sensor signal acquisition. The ATTINY816-MN also includes a Digital-to-Analog Converter (DAC), comparator, and a variety of communication interfaces such as SPI, I2C, and USART, which facilitate easy data exchange with peripheral devices.

One of the key attributes of the ATTINY816-MN is its rich set of peripherals. It includes a Configurable Custom Logic (CCL) block, which allows users to create custom logic functions and reduce the need for external components. In addition, the device has a 16-bit Real-Time Counter (RTC), two 16-bit Timer/Counters, and a 12-bit Timer/Counter with PWM, which are essential for timing-related tasks.

For enhanced security, the ATTINY816-MN features a unique serial number and a CRC-32 generator to ensure data integrity during communication. Its Power-on Reset and Programmable Brown-out Detection mechanisms ensure reliable operation under fluctuating power conditions.

Available in a 20-pin QFN package, the ATTINY816-MN is ideal for space-constrained applications. With its robust feature set and the support of Microchip's comprehensive development tools, this microcontroller is an excellent choice for designers looking to create efficient and innovative embedded systems.

Overall, the ATTINY816-MN from Microchip Technology is a feature-rich, high-performance microcontroller that offers a perfect balance between size and capability, making it a go-to solution for a myriad of embedded design projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8441 $55.3230
70+ $1.5131 $105.9170
105+ $1.4658 $153.9090
145+ $1.4185 $205.6825
185+ $1.3712 $253.6720
245+ $1.2294 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess