EN
  • EN
  • DE

ATTINY48-MMH

Part No ATTINY48-MMH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28VQFN / AVR series Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 24
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (4x4)
Base Product Number ATTINY48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATTINY48MMH
Standard Package 490
Win Source Part Number 1192969-ATTINY48-MMH
Ultra Librarian 3D Model Ultra Librarian ATTINY48-MMH CAD Model

Description

The ATTINY48-MMH is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer, Microchip Technology. Combining 4KB ISP flash memory, 256B EEPROM, and 512B SRAM, this compact microcontroller offers a versatile solution for a wide range of applications. It operates at a voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable devices.

Key Features

  • High-Performance RISC Architecture: The ATTINY48-MMH boasts a 20 MIPS throughput at 20MHz, ensuring swift execution of instructions and efficient processing capabilities.
  • Memory Capacity: With 4KB of in-system programmable flash, 256B of EEPROM, and 512B of SRAM, it is well-equipped for complex operations and data storage.
  • Power Efficiency: Its picoPower technology enables the microcontroller to operate at minimal power, preserving battery life in portable applications.
  • Peripheral Features: It comes with a variety of peripherals including an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and six PWM channels.
  • Communication: The device supports Universal Serial Interface (USI) which can be used for I2C or SPI communication, adding to its versatility.

Applications

The ATTINY48-MMH is ideal for applications that require a balance between power consumption and performance. It is commonly used in:

  • Consumer Electronics
  • Home Automation Systems
  • Industrial Control Systems
  • Battery Management
  • Portable Instrumentation

Package and Quality

The ATTINY48-MMH is available in a 28-pin QFN package, offering a compact footprint for space-constrained applications. Microchip Technology ensures high reliability and performance of the ATTINY48-MMH by adhering to stringent quality control measures throughout the manufacturing process.

For engineers and developers looking for a microcontroller that delivers both efficiency and versatility, the ATTINY48-MMH from Microchip Technology is an excellent choice that meets a broad spectrum of embedded system requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,347 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess