Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, QEI, Smart Card, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33CK64MP102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355631-DSPIC33CK64MP102-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MP102-E/SS CAD Model

Description

Microchip Technology's DSPIC33CK64MP102-E/SS

The DSPIC33CK64MP102-E/SS is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is part of the dsPIC33CK family, which is known for its advanced features and capabilities that cater to a wide range of applications including motor control, power conversion, and sensor processing.

Key Features

  • CPU Speed: The device boasts a CPU speed of up to 100 MIPS (Million Instructions Per Second), providing robust processing capabilities for complex algorithms and real-time data processing.
  • Program Memory: It comes with 64 KB of flash memory, allowing for ample space to store application code and data.
  • RAM: With 8 KB of RAM, this DSC offers sufficient temporary data storage for efficient task execution and data manipulation.
  • Input/Output: The DSPIC33CK64MP102-E/SS features a variety of peripherals including UART, SPI, and I2C serial interfaces for communication, as well as PWM outputs for precise control in applications like motor control.
  • Robust Timers: It includes 16-bit and 32-bit timers that provide accurate timing solutions for a range of timing-related tasks.
  • ADC: The device is equipped with a 12-bit Analog-to-Digital Converter (ADC) that ensures accurate analog signal measurement and conversion.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for harsh environment applications.
  • Package: The DSPIC33CK64MP102-E/SS comes in a space-saving 28-pin SSOP (Shrink Small Outline Package) that is ideal for compact designs.

Applications

The DSC is ideal for a variety of applications that require high-speed and precise digital and analog processing. It is commonly used in:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Automotive and transportation systems
  • Audio applications and noise cancellation systems

With its combination of performance, memory, and peripherals, the DSPIC33CK64MP102-E/SS is a versatile and powerful solution for designers looking to create sophisticated and efficient systems in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention