Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Number of I/O 69
Family Name ATMEGA3290
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847626-ATMEGA3290PA-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA3290PA-AU CAD Model

Description

Microchip Technology ATMEGA3290PA-AU Microcontroller

The ATMEGA3290PA-AU is a high-performance microcontroller unit (MCU) from the popular AVR® family, produced by Microchip Technology. This sophisticated MCU is designed to offer an ideal balance between power consumption and processing capability, making it a perfect fit for a wide range of embedded applications.

At the heart of the ATMEGA3290PA-AU is a powerful 8-bit AVR RISC-based CPU. It boasts a maximum operating frequency of 16MHz, ensuring swift execution of instructions and efficient handling of tasks. The device is equipped with 32KB of in-system self-programmable flash memory, providing ample space for application code. Additionally, it includes 2KB of EEPROM and 2KB of internal SRAM, offering storage for data retention and operational variables.

One of the standout features of the ATMEGA3290PA-AU is its extensive set of peripherals. It includes a 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling the MCU to interface with analog sensors and convert their signals for digital processing. There are also multiple 16-bit timer/counters with compare modes, along with a real-time counter with separate oscillator, which facilitate precise timing and event management within applications.

The MCU supports a range of communication interfaces, such as USART, SPI, and TWI (I2C), allowing for versatile connectivity options with other microcontrollers, sensors, and peripherals. These interfaces enable the ATMEGA3290PA-AU to be integrated into complex systems or to communicate with other devices in a network.

For security and maintenance, the ATMEGA3290PA-AU features on-chip debug capability via JTAG interface, which simplifies the development and troubleshooting process. It also supports in-system programming, enabling firmware updates without the need for additional hardware.

Designed with power efficiency in mind, the ATMEGA3290PA-AU can operate within a voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable applications. Its TQFP-64 packaging allows for a compact footprint on PCBs, contributing to space-saving designs.

The ATMEGA3290PA-AU is a versatile MCU that offers the reliability and performance expected from Microchip Technology, making it a top choice for engineers and designers in a wide array of embedded system projects.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6364 $53.1820
12+ $8.7273 $104.7276
18+ $8.4546 $152.1828
25+ $8.1819 $204.5475
32+ $7.9091 $253.0912
43+ $7.0910 $304.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention