EN
  • EN
  • DE

ATTINY44A-PU

Part No ATTINY44A-PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 12
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number ATTINY44
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566958-ATTINY44A-PU
Ultra Librarian 3D Model Ultra Librarian ATTINY44A-PU CAD Model

Description

The Microchip ATTINY44A-PU is a powerful, low-power CMOS 8-bit microcontroller based on the AVR enhanced RISC architecture. This versatile microcontroller is designed to deliver high performance and efficiency in a compact package, making it an ideal solution for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the ATTINY44A-PU executes powerful instructions in a single clock cycle, enabling optimizations in throughput versus power consumption.
  • High Endurance Non-volatile Memory Segments: The device comes with 4KB of in-system self-programmable flash program memory, 256 bytes of EEPROM, and 256 bytes of internal SRAM.
  • Peripheral Features: Includes an 8-channel 10-bit A/D converter, a universal serial interface, and two 8-bit timer/counters with separate prescalers and compare modes. It also has a 16-bit timer/counter with a separate prescaler, compare mode, and capture mode.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY44A-PU supports multiple power-saving modes, such as Idle, ADC Noise Reduction, Power-down, Power-save, Standby, and Extended Standby modes.
  • Operating Conditions: The device can operate within a voltage range of 1.8-5.5V, allowing for flexible power management and compatibility with various circuit designs.
  • Speed Grades: ATTINY44A-PU operates at clock speeds ranging from 0 to 20MHz, providing a balanced performance for different application requirements.
  • Package: The microcontroller is available in a 14-pin PDIP (Plastic Dual In-line Package), which is suitable for prototyping and easy soldering on printed circuit boards.

Applications:

The ATTINY44A-PU is exceptionally versatile and can be used in a myriad of applications, including but not limited to system control, sensor management, LED lighting control, battery management, small motor control, and consumer electronics. Its robust feature set and small form factor make it particularly well-suited for space-constrained applications requiring low power consumption and high processing capability.

Conclusion:

Overall, the Microchip ATTINY44A-PU is a reliable and cost-effective microcontroller that offers a perfect blend of power efficiency and processing strength. Its extensive feature set and ease of integration make it a go-to choice for designers and hobbyists alike who are looking to develop sophisticated and power-conscious electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8998 $52.1964
43+ $2.3793 $102.3099
66+ $2.3050 $152.1300
90+ $2.2306 $200.7540
116+ $2.1563 $250.1308
156+ $1.9332 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess