Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Pull Up
Supply Voltage - Operating 1.1 V to 40 V, ±0.55 V to 20 V
Voltage - Input Offset (Max) 1mV @ ±20V
Current - Input Bias (Max) 0.015μA @ ±20V
Current - Output (Typ) 75mA @ 40V
Current - Quiescent (Max) 60μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Max) 22μs
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072160-LT1017CN8
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1017CN8 CAD Model

Description

Product Overview: LT1017CN8 by Linear Technology

The LT1017CN8 is a precision dual comparator manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This device is designed for applications that require the comparison of voltages, featuring a dual comparator setup on a single chip. The LT1017CN8 comes in an 8-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Key Features

  • Low Power Consumption: The LT1017CN8 is optimized for low power operations, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Fast Response Time: With a response time typically under 500ns, this comparator is well-suited for systems requiring quick decision-making capabilities.
  • Offset Voltage: It boasts a low input offset voltage, which enhances the accuracy of the voltage comparison process.
  • Voltage Range: The device can operate from a single 5V supply up to ±15V, providing flexibility in various supply configurations.
  • Input and Output Characteristics: The LT1017CN8 features a differential input stage with a common-mode range that includes ground, which is beneficial for single-supply operations. It also provides a standard push-pull output.

Applications

The versatility of the LT1017CN8 allows it to be used in a wide array of applications. Common uses include:

  • Zero-crossing detectors
  • Voltage level monitoring
  • Squared timers
  • Window comparators
  • High-speed analog-to-digital converters
  • Battery chargers
  • Motor control circuits
  • Relay drivers

Reliability and Quality

Linear Technology ensures that all their products, including the LT1017CN8, meet high standards of quality and reliability. This product is built to provide consistent performance over its intended lifespan, even in demanding conditions. It's a testament to the commitment to excellence that Linear Technology is known for in the industry.

Whether you're designing a simple control system or an advanced monitoring solution, the LT1017CN8 from Linear Technology offers a reliable and efficient solution for your voltage comparison needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention