Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATtiny4313
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY4313-SURTR, 1611-ATTINY4313-SURDKRINACTIVE, 1611-ATTINY4313-SURTRINACTIVE, 1611-ATTINY4313-SURDKR-ND, 1611-ATTINY4313-SURTR-ND, 1611-ATTINY4313-SURCT, 1611-ATTINY4313-SURCTINACTIVE, ATTINY4313-SURDKR, 1611-ATTINY4313-SURDKR, 1611-ATTINY4313-SURTR, 1611-ATTINY4313-SURCT-ND, ATTINY4313-SURCT, ATTINY4313SUR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862582-ATTINY4313-SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY4313-SUR CAD Model

Description

Product Overview: ATTINY4313-SUR from Microchip Technology

The ATTINY4313-SUR is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed to provide a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller combines 4KB ISP flash memory, 256B EEPROM, and 256B SRAM, making it ideal for projects that require a balance between compact code storage and data memory.

Key Features

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the ATTINY4313-SUR executes powerful instructions in a single clock cycle, enabling throughputs approaching 1 MIPS per MHz and optimizing power consumption versus processing speed.
  • High Endurance Non-volatile Memory Segments: The device is equipped with an on-chip In-System Programmable Flash memory, providing a reliable storage solution for the application code and operating parameters.
  • Peripheral Features: It boasts a range of peripherals including a 10-bit Analog-to-Digital Converter, an on-chip analog comparator, and a versatile set of I/O pins that support various configurations.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple sleep modes that allow the device to retain functionality while minimizing power consumption.

Applications

The ATTINY4313-SUR is suited for a variety of applications, particularly where space and power efficiency are critical. These include:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Home automation systems
  • Battery-operated products
  • Sensor control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATTINY4313-SUR is no exception. The device is rigorously tested and ensured to meet the high standards of reliability and performance that Microchip customers expect.

Package and Availability

The ATTINY4313-SUR comes in a surface-mount package and is available for order. Its compact form factor and surface-mount configuration make it suitable for automated assembly processes, reducing manufacturing time and costs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1651 $56.9718
44+ $2.5971 $114.2724
67+ $2.5160 $168.5720
93+ $2.4348 $226.4364
119+ $2.3536 $280.0784
160+ $2.1101 $337.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,650 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention