EN
  • EN
  • DE

ATTINY406-SFR

Part No ATTINY406-SFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC / AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATTINY406
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355843-ATTINY406-SFR
Ultra Librarian 3D Model Ultra Librarian ATTINY406-SFR CAD Model

Description

Microchip Technology ATTINY406-SFR Microcontroller

The ATTINY406-SFR from Microchip Technology is a powerful, yet compact, 8-bit AVR microcontroller that is part of the tinyAVR 1-series. This microcontroller is designed for efficiency and versatility, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets. With its robust feature set and small footprint, the ATTINY406-SFR is particularly well-suited for space-constrained applications requiring intelligent and responsive control.

The ATTINY406-SFR boasts a high-performance architecture with a CPU running at up to 20MHz. It also features 4KB of in-system self-programmable flash memory, 256B of EEPROM, and 256B of SRAM, providing ample space for application code and data storage. Its memory endurance and data retention capabilities ensure reliable operation over the product's lifetime.

This microcontroller includes a rich set of peripherals that enhance its functionality. It has a 10-bit Analog-to-Digital Converter (ADC) with an internal voltage reference, offering precise analog signal measurement. For digital communication, the device is equipped with a USART interface, supporting serial communication with external devices. Additionally, the ATTINY406-SFR has a variety of timers/counters, which can be used for PWM generation, timing operations, and event counting.

One of the key features of the ATTINY406-SFR is its power efficiency. It operates within a voltage range of 1.8V to 5.5V, allowing for flexibility in power supply design. The device also includes power-saving modes, which can significantly reduce power consumption when the microcontroller is in idle or standby states.

For safety-critical applications, the ATTINY406-SFR incorporates safety features such as a CRC (Cyclic Redundancy Check) generator for memory integrity verification and a Watchdog Timer for system recovery. These features help to ensure stable and secure operation in environments where reliability is paramount.

In conclusion, the ATTINY406-SFR from Microchip Technology is a versatile and efficient microcontroller that offers a balanced combination of performance, memory, and peripherals. Its small form factor and power-saving features make it an excellent choice for designers looking to create compact and energy-conscious products without compromising on capability or quality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess