Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN-EP (4x4)
Base Product Number ATTINY2313
Other Names 1611-ATTINY2313-20MURDKRINACTIVE,ATTINY2313-20MURTR,1611-ATTINY2313-20MURTR,ATTINY2313-20MURDKR,ATTINY231320MUR,ATTINY2313-20MURCT,1611-ATTINY2313-20MURCT,1611-ATTINY2313-20MURDKR,1611-ATTINY2313-20MURTRINACTIVE,1611-ATTINY2313-20MURTR,ATTINY2313-20MUR,1611-ATTINY2313-20MURDKR
Standard Package 6,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264475-ATTINY2313-20MUR
Ultra Librarian 3D Model Ultra Librarian ATTINY2313-20MUR CAD Model

Description

Microchip Technology ATTINY2313-20MUR

The ATTINY2313-20MUR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 18 general-purpose I/O lines, 32 general-purpose working registers, a watchdog timer, and two flexible timer/counters with compare modes and PWM. It operates at a voltage range of 2.7V to 5.5V, making it suitable for a wide array of applications that require efficient power consumption and processing capabilities.

This microcontroller features a maximum clock frequency of 20MHz, providing robust processing power for complex operations. The device is optimized for control applications, offering throughputs approaching 1 MIPS per MHz, allowing the system designer to optimize power consumption versus processing speed.

The ATTINY2313-20MUR is equipped with a variety of peripherals, including a USART for serial communications, which can be used for interfacing with other microcontrollers, computers, or peripheral devices. Additionally, it has an on-chip analog comparator, which can be utilized for real-time analog signal comparison or simple ADC tasks.

The microcontroller's programming and configuration are straightforward, thanks to its support for In-System Programming (ISP). This feature allows for the programming of the device while installed in the end application, facilitating updates and adjustments without the need for removing the microcontroller from its circuit. The ATTINY2313-20MUR is available in a 20-QFN (4x4) package, which is known for its compact footprint and suitability for space-constrained applications.

With its robust feature set and flexibility, the ATTINY2313-20MUR is an ideal choice for a variety of applications, including but not limited to, automotive, consumer electronics, industrial control, and sensor systems. Its reliability and performance are backed by Microchip Technology's reputation as a leading provider of microcontroller and analog semiconductors.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5688 $56.5136
54+ $2.1078 $113.8212
83+ $2.0420 $169.4860
114+ $1.9761 $225.2754
147+ $1.9102 $280.7994
197+ $1.7126 $337.3822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,154 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention