EN
  • EN
  • DE

ATTINY20-CCU

Part No ATTINY20-CCU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 15UFBGA / AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 15-UFBGA
Supplier Device Package 15-UFBGA (3x3)
Base Product Number ATTINY20
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATTINY20-CCU-ND,ATTINY20CCU,1611-ATTINY20-CCUINACTIVE,1611-ATTINY20-CCU
Standard Package 490
Win Source Part Number 1322812-ATTINY20-CCU
Ultra Librarian 3D Model Ultra Librarian ATTINY20-CCU CAD Model

Description

The ATTINY20-CCU is a high-performance, low-power AVR® 8-bit microcontroller from the industry-leading Microchip Technology. This compact yet powerful microcontroller is built on an advanced RISC architecture that enables the device to execute powerful instructions in a single clock cycle. The ATTINY20-CCU is designed to offer a perfect balance between performance and power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • High-Performance AVR® 8-Bit CPU: The ATTINY20-CCU features a robust CPU that can run at up to 12 MIPS (Million Instructions Per Second) at 12MHz, ensuring efficient processing for complex tasks.
  • Memory Resources: It comes equipped with 2KB of in-system self-programmable flash, 128B EEPROM, and 128B SRAM, providing ample space for code and data storage.
  • Peripheral Features: This microcontroller includes a variety of peripherals such as an 8-bit timer/counter with a compare mode, a 10-bit ADC, and a programmable watchdog timer with an internal oscillator.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY20-CCU offers multiple power-saving modes including Idle, ADC Noise Reduction, Standby, and Power-down modes.
  • Operating Conditions: With an operating voltage range of 1.8V to 5.5V, it can function across a wide range of power supplies and is suitable for battery-operated applications.
  • Temperature Range: The device can operate within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Package: The ATTINY20-CCU comes in a 12-pad UDFN (Ultra Thin Dual Flat No-lead) package, which is ideal for space-constrained applications.

With its rich feature set and low power consumption, the Microchip Technology ATTINY20-CCU is a versatile microcontroller that can be used in a variety of applications, from simple consumer gadgets to complex industrial control systems. Its small footprint and robust capabilities make it a go-to solution for designers looking for a reliable and efficient microcontroller.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess