EN
  • EN
  • DE
  • IT

ATTINY167-15MZ

Part No ATTINY167-15MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32QFN / MCU 8-bit AVR RISC 16KB Flash 5V Automotive 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR ATtiny
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 769304-ATTINY167-15MZ
Popularity Medium
Supply and Demand Status Limited
Family Name ATTINY167
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATTINY167-15MZ CAD Model

Description

Microchip Technology's ATTINY167-15MZ Microcontroller

The ATTINY167-15MZ is a high-performance, low-power AVR® 8-bit microcontroller from the reputable Microchip Technology. This versatile MCU offers a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of embedded applications.

At the heart of the ATTINY167-15MZ is a powerful AVR processor that runs at a speed of up to 16MHz. It comes with 16KB of in-system self-programmable flash memory, 512 bytes EEPROM, and 512 bytes of internal SRAM. These memory options provide sufficient space and flexibility for complex programming tasks and data storage, ensuring that your application can run smoothly and reliably.

The microcontroller operates within a voltage range of 2.7V to 5.5V, striking a balance between energy consumption and performance that is crucial for battery-powered and portable devices. Its industrial-grade temperature range from -40°C to +85°C guarantees stable operation even in the most demanding environments.

Featuring a rich set of peripherals, the ATTINY167-15MZ includes a 10-bit ADC with 8 channels, allowing for precise analog to digital conversions. It also offers various communication interfaces such as SPI, I2C, and USART, enabling it to connect with other microcontrollers, sensors, and peripheral devices with ease.

Moreover, the ATTINY167-15MZ supports a range of PWM channels, which are essential for controlling motors, dimming LEDs, and other applications requiring precise pulse width modulation. Its external interrupt capabilities ensure that it can respond quickly to changes in the external environment, making it highly responsive in interactive applications.

For security and maintenance purposes, this microcontroller includes features such as a Watchdog Timer, brown-out detection, and a power-on reset circuit. These features help prevent system crashes and ensure reliable operation over the product's lifespan.

The ATTINY167-15MZ comes in a compact 32-lead QFN package, making it suitable for space-constrained applications. Whether you are designing consumer electronics, IoT devices, or industrial control systems, the ATTINY167-15MZ offers a perfect solution for your microcontroller needs.

With its robust feature set and Microchip's renowned support and reliability, the ATTINY167-15MZ is a smart choice for developers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess