EN
  • EN
  • DE

ATTINY1634-Z

Part No ATTINY1634-Z
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047006-ATTINY1634-Z
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY1634-Z CAD Model

Description

Microchip Technology's ATTINY1634-Z Microcontroller

The ATTINY1634-Z is a robust, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This high-performance, picoPower® 8-bit AVR® RISC-based microcontroller combines 16KB ISP flash memory, 256B EEPROM, and a 1KB SRAM in a compact package. It operates between 1.8-5.5 volts, ensuring flexibility and efficiency in various power-sensitive applications.

One of the standout features of the ATTINY1634-Z is its versatility in interfacing options. It includes a Universal Serial Interface (USI) which can be used for I2C or SPI communications, and a USART module supporting serial communication, making it an ideal choice for IoT and connected devices. The device also supports a full-speed USB interface for human interface devices (HID), ensuring easy integration with computers and other USB host devices.

The microcontroller is equipped with an array of peripherals that enhance its functionality. These include an internal temperature sensor, a 10-bit Analog-to-Digital Converter (ADC) with 12 channels, and multiple PWM channels for precise control over motor and LED applications. The ATTINY1634-Z also features a programmable Watchdog Timer with separate On-chip Oscillator, enhancing the reliability and safety of the system it controls.

Security and data integrity are also focal points of the ATTINY1634-Z, featuring a programmable lock for software security. This ensures that intellectual property is protected from unauthorized access and duplication. Its picoPower technology enables true low-power consumption, allowing for extended battery life in portable applications.

Developers can benefit from the extensive support and tools provided by Microchip, including an integrated development environment (IDE), programming and debugging tools, and a wealth of documentation. This ensures a seamless development process from prototype to production.

In summary, the ATTINY1634-Z from Microchip Technology is a powerful microcontroller that offers an impressive blend of performance, low power consumption, and versatile interfacing options, making it a top choice for designers looking to create efficient, reliable, and secure embedded systems.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess