EN
  • EN
  • DE

ATTINY1616-MNR

Part No ATTINY1616-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 18
Family Name ATTINY1616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY1616-MNRCT, ATTINY1616-MNRTR, ATTINY1616-MNRDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848033-ATTINY1616-MNR
Ultra Librarian 3D Model Ultra Librarian ATTINY1616-MNR CAD Model

Description

Microchip Technology ATTINY1616-MNR Overview

The ATTINY1616-MNR is a high-performance, low-power microcontroller from Microchip Technology's renowned AVR® family, designed for efficiency and versatility in a compact package. This microcontroller is ideal for a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Advanced Architecture: The ATTINY1616-MNR is built on a modern AVR architecture that offers a balance between power consumption and processing speed, with a clock frequency of up to 20MHz.
  • Memory: Equipped with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, it provides ample space for complex applications and data storage.
  • Peripheral Integration: This microcontroller includes a variety of integrated peripherals such as a 12-bit differential ADC with gain stage, a 10-bit DAC, programmable analog comparators, and multiple communication interfaces including SPI, I2C, and USART.
  • Timer/Counters: Multiple timer/counters with PWM channels offer precision control for real-time tasks and complex waveform generation.
  • Power Efficiency: The device operates within a voltage range of 1.8V to 5.5V, supporting a variety of power sources, with power-saving modes to extend battery life in portable applications.
  • Packages: Available in a 20-pin QFN package, the ATTINY1616-MNR is optimized for space-constrained applications while still offering ample I/O options.
  • Development Support: Microchip provides extensive support for development, including software libraries, development tools, and a strong community forum.

Applications

The ATTINY1616-MNR is versatile enough to be used in a multitude of applications, including but not limited to:

  • Smart home devices
  • Consumer electronics
  • Wearable technology
  • Industrial control systems
  • Automotive systems
  • Battery management systems

Overall, the ATTINY1616-MNR from Microchip Technology is a robust microcontroller that offers a rich set of features and a flexible platform for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7859 $51.0835
160+ $0.6449 $103.1840
245+ $0.6247 $153.0515
335+ $0.6046 $202.5410
430+ $0.5844 $251.2920
575+ $0.5240 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess