EN
  • EN
  • DE

ATTINY13A-MMU

Part No ATTINY13A-MMU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AVR RISC 1KB Flash 2.5V/3.3V/5V 10-Pin VDFN EP Tray / IC MCU 8BIT 1KB FLASH 10MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MLP (3x3)
Win Source Part Number 1020516-ATTINY13A-MMU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Computers & Computer Peripherals
Family Name ATtiny13
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATTINY13A-MMU CAD Model

Description

Microchip Technology ATTINY13A-MMU Microcontroller

The ATTINY13A-MMU from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 1KB ISP flash memory, 64B EEPROM, 64B SRAM, 6 general-purpose I/O lines, 32 general-purpose working registers, one 8-bit timer/counter with compare modes, one 8-bit high-speed timer/counter, USI, internal and external interrupts, a 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, three software selectable power saving modes, and debugWIRE for on-chip debugging.

This microcontroller operates between 1.8-5.5 volts. With its compact size and powerful features, the ATTINY13A-MMU is ideal for many applications that require a high level of control and processing power within a small form factor. The device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Key Features:

  • CPU: High-performance, low-power AVR® 8-bit microcontroller
  • Memory: 1KB of in-system programmable flash, 64B EEPROM, 64B SRAM
  • I/O Pins: 6 general-purpose I/O lines for versatile connectivity
  • Timer/Counters: One 8-bit timer/counter with compare modes and one 8-bit high-speed timer/counter
  • ADC: 4-channel 10-bit analog-to-digital converter
  • Power Saving Modes: Three software selectable modes for energy efficiency
  • Operating Voltage: 1.8-5.5V for a wide range of power sources
  • Debugging: On-chip debugWIRE for real-time debugging

The ATTINY13A-MMU is a versatile microcontroller that can be used in a variety of applications, from simple household gadgets to complex industrial systems. Its small size, combined with its robust feature set, makes it an excellent choice for projects where space is at a premium but functionality cannot be compromised.

Whether you are developing a new project or looking to upgrade an existing system, the ATTINY13A-MMU provides the flexibility and reliability needed to ensure a successful implementation. With its extensive support and easy integration, this microcontroller is a go-to solution for designers and engineers looking to maximize performance while maintaining efficiency and cost-effectiveness.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3478 $51.6516
52+ $1.9264 $100.1728
81+ $1.8662 $151.1622
111+ $1.8060 $200.4660
144+ $1.7458 $251.3952
192+ $1.5652 $300.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess