EN
  • EN
  • DE

ATSMARTPLUG-EU

Part No ATSMARTPLUG-EU
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description WIFI ENABLED POWER PLUG. EU VER / - ATM90E26, ATSAMW25 Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
Frequency 2.4GHz
For Use With/Related Products ATM90E26, ATSAMW25
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 1342697-ATSMARTPLUG-EU
Ultra Librarian 3D Model Ultra Librarian ATSMARTPLUG-EU CAD Model

Description

Microchip Technology ATSMARTPLUG-EU Smart Plug

The ATSMARTPLUG-EU from Microchip Technology is an advanced smart plug designed to bring modern convenience and energy efficiency to your home or office. This compact device allows you to control your appliances remotely, schedule operations, and monitor energy usage with ease, all while maintaining compatibility with European sockets.

Key Features

  • Remote Access: With the ATSMARTPLUG-EU, you can turn your devices on or off from anywhere, using a smartphone app or voice commands through integration with popular smart home systems.
  • Scheduling: Set timers or create schedules to automate your devices, ensuring they operate only when needed, which can help reduce energy consumption and save on electricity bills.
  • Energy Monitoring: The built-in energy monitoring feature provides real-time feedback on the power usage of connected devices, allowing you to make informed decisions about your energy consumption.
  • Easy Setup: Installation is simple and requires no additional tools. The smart plug fits into any standard EU socket and connects to your home Wi-Fi network in minutes.
  • Compact Design: Its sleek and unobtrusive design ensures that it won't block adjacent sockets, making it a practical addition to any room.

Technical Specifications

  • Socket Compatibility: EU standard
  • Wireless Connectivity: Wi-Fi enabled
  • Maximum Load: Suitable for high-power devices
  • Input Voltage: Standard EU voltage ratings
  • Security: Advanced encryption to protect your privacy

The ATSMARTPLUG-EU is more than just a smart plug; it's a gateway to a smarter, more efficient, and convenient lifestyle. Whether you're looking to automate your home, save on energy, or just gain more control over your appliances, Microchip Technology's smart plug is a smart investment. Start transforming your living or working space into a more energy-conscious and automated environment with the ATSMARTPLUG-EU today.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess