EN
  • EN
  • DE

DSP320C10BQA

Part No DSP320C10BQA
Manufacturer Microchip Technology
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193898-DSP320C10BQA
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSP320C10BQA CAD Model

Description

Microchip Technology DSP320C10BQA Overview

The DSP320C10BQA is a high-performance, integrated digital signal processor (DSP) from Microchip Technology, designed to cater to the demanding requirements of audio processing, industrial control, and telecommunications applications. This versatile and powerful DSP chip is engineered to deliver efficient data manipulation, allowing for real-time signal processing capabilities that are essential in modern electronic systems.

Key Features

  • High-Speed Processing: The DSP320C10BQA operates at a high clock speed, enabling rapid data processing that is crucial for applications requiring real-time operations.
  • On-Chip Memory: It comes equipped with integrated memory, reducing the need for external memory components, which simplifies the system design and can help in reducing the overall system cost and complexity.
  • Flexible I/O Options: This DSP provides a range of input/output options, ensuring seamless integration with other system components and peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the DSP320C10BQA is suitable for applications where power conservation is critical, such as battery-operated devices.
  • Robust Instruction Set: The processor features a comprehensive instruction set optimized for digital signal processing tasks, enabling the execution of complex algorithms and functions.

Applications

The DSP320C10BQA is ideal for various applications, including:

  • Advanced audio processing systems
  • Industrial control and automation
  • Telecommunication infrastructure
  • Instrumentation and measurement devices
  • Consumer electronics

Technical Specifications

Some of the technical specifications of the DSP320C10BQA include:

  • Architecture optimized for high-speed signal processing
  • Integrated memory for program and data storage
  • Multiple communication interfaces for peripheral connectivity
  • Low-power operation modes for energy-sensitive applications

Overall, the Microchip Technology DSP320C10BQA is a sophisticated DSP chip that offers a blend of performance, flexibility, and efficiency, making it an excellent choice for designers and engineers looking to incorporate advanced digital signal processing capabilities into their products.

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Hewlett Packard
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cirrus Logic Inc.
Need more? Email Us
Conexant Systems
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess