EN
  • EN
  • DE

ATSAMV71Q21B-AABT

Part No ATSAMV71Q21B-AABT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Tape & Reel (TR),Cut Tape (CT)
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATSAMV71
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAMV71Q21B-AABTTR,ATSAMV71Q21B-AABT-ND,ATSAMV71Q21B-AABTCT
Standard Package 800
Win Source Part Number 1173308-ATSAMV71Q21B-AABT
Ultra Librarian 3D Model Ultra Librarian ATSAMV71Q21B-AABT CAD Model

Description

The ATSAMV71Q21B-AABT is a high-performance, automotive-grade microcontroller from Microchip Technology, designed to meet the rigorous demands of modern automotive and industrial applications. This device is part of Microchip's SAM V71 series, which is known for its robust architecture, rich set of peripherals, and high-speed processing capabilities.

Key Features:

  • Core: ARM Cortex-M7 processor running at up to 300 MHz, delivering exceptional computing power and efficiency.
  • Memory: Equipped with 2MB of embedded Flash memory and 384KB of SRAM, providing ample space for complex applications and software.
  • Connectivity: Features extensive communication interfaces, including CAN FD, LIN, Ethernet MAC, and up to 8 UARTs for versatile connectivity options.
  • Digital and Analog Peripherals: Includes a variety of peripherals such as PWM, Timer Counters, ADC, DAC, and more to support a wide range of functions.
  • Advanced Security: Comes with hardware-based security features to ensure data protection and secure communications, essential for automotive and industrial applications.
  • Temperature Range: Operates within an extended temperature range of -40°C to 105°C, suitable for harsh environmental conditions.
  • Package: Available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

The ATSAMV71Q21B-AABT is engineered to support complex, real-time control systems and is particularly well-suited for applications such as automotive infotainment, advanced driver assistance systems (ADAS), industrial automation, and high-speed connectivity solutions. Its high-speed processing capabilities and rich peripheral set make it an ideal choice for designers looking to develop advanced and reliable systems with a quick time-to-market.

With its combination of performance, security, and connectivity, the ATSAMV71Q21B-AABT from Microchip Technology stands out as a robust microcontroller that can drive innovation in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4324 $64.8648
4+ $26.6112 $106.4448
6+ $25.7796 $154.6776
9+ $24.9480 $224.5320
11+ $24.1164 $265.2804
14+ $21.6216 $302.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess