EN
  • EN
  • DE

ATSAME54N20A-AU

Part No ATSAME54N20A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E54
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAME54
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264271-ATSAME54N20A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAME54N20A-AU CAD Model

Description

Microchip Technology's ATSAME54N20A-AU Microcontroller

The ATSAME54N20A-AU is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and connectivity options. This MCU is designed to meet the demanding requirements of various applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M4 CPU with Floating Point Unit (FPU), running at up to 120 MHz, this core provides a balance of power efficiency and computing capability.
  • Memory: Equipped with 1MB of Flash memory and 256KB of SRAM, the ATSAME54N20A-AU offers ample space for complex applications and data storage.
  • Connectivity: Features multiple communication interfaces, including Full-Speed USB, CAN-FD, and Ethernet MAC with IEEE 1588 support, making it a versatile choice for connected solutions.
  • Advanced Peripherals: Comes with a variety of peripherals such as multiple timer/counters, Serial Communication (SERCOM) modules, ADCs, and DACs, providing extensive functionality for a wide range of tasks.
  • Security: Integrated with robust security features, including hardware-based cryptography and a True Random Number Generator (TRNG), ensuring secure data transactions and storage.

Package and Quality:

The ATSAME54N20A-AU is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while allowing for efficient thermal management. Microchip Technology's commitment to quality ensures that this MCU is reliable and capable of operating in harsh environments, with extended temperature ranges and resistance to physical stress.

Applications:

With its powerful core, extensive memory, and advanced connectivity options, the ATSAME54N20A-AU is an ideal choice for applications that require high-speed data processing and communication, such as:

  • Industrial Automation
  • Automotive Control Systems
  • Smart Home Devices
  • IoT Edge Nodes
  • Energy Management

Microchip's ATSAME54N20A-AU MCU is a testament to their dedication to innovation and quality, providing developers with a flexible and powerful platform to build sophisticated and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7796 $58.8980
11+ $9.6653 $106.3183
17+ $9.3633 $159.1761
23+ $9.0612 $208.4076
29+ $8.7592 $254.0168
39+ $7.8531 $306.2709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess