EN
  • EN
  • DE

ATSAMV71Q20B-CBT

Part No ATSAMV71Q20B-CBT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-TFBGA
Case / Package 144-TFBGA (10x10)
Family Name ATSAMV71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMV71Q20B-CBT-CT, ATSAMV71Q20B-CBT-TR, ATSAMV71Q20B-CBT-DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862561-ATSAMV71Q20B-CBT
Ultra Librarian 3D Model Ultra Librarian ATSAMV71Q20B-CBT CAD Model

Description

Microchip Technology's ATSAMV71Q20B-CBT Microcontroller

The ATSAMV71Q20B-CBT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. Built around a powerful ARM Cortex-M7 processor, this MCU is capable of running at speeds up to 300 MHz, providing the computational power necessary for complex tasks and real-time processing requirements.

One of the standout features of the ATSAMV71Q20B-CBT is its rich set of peripherals. It includes a comprehensive set of connectivity options such as Controller Area Network (CAN), Ethernet, and Full-Speed USB with integrated PHY, allowing for versatile communication protocols in embedded systems. Moreover, the device boasts a Memory Protection Unit (MPU) and a Floating Point Unit (FPU) that delivers high precision and performance for math-intensive applications.

With its 2MB of embedded Flash memory and 384KB of SRAM, developers have ample space for code and data storage, which is essential for intricate firmware and software stacks. Additionally, the MCU supports a Secure Digital (SD) card interface, which can be used for expandable storage options or for logging data in data-intensive applications.

The ATSAMV71Q20B-CBT also emphasizes safety and reliability with features like Error Correction Code (ECC) on both Flash and RAM, which is critical in ensuring data integrity in systems where errors cannot be tolerated. Furthermore, the device is designed with a dual-bank Flash memory, enabling seamless firmware updates without disrupting the operation of the application.

Microchip's ATSAMV71Q20B-CBT is available in a 144-pin LQFP package, making it suitable for space-constrained applications while still providing enough I/Os for complex systems. The MCU also supports a wide operating temperature range, ensuring reliable performance in harsh environments commonly found in automotive and industrial settings.

Overall, the ATSAMV71Q20B-CBT from Microchip Technology is a robust and versatile MCU that delivers the performance, connectivity, and reliability required for next-generation automotive, industrial control, and high-speed communication system designs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess