EN
  • EN
  • DE

ATSAMV70Q20B-CB

Part No ATSAMV70Q20B-CB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM V70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-TFBGA
Supplier Device Package 144-TFBGA (10x10)
Base Product Number ATSAMV70
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264490-ATSAMV70Q20B-CB
Ultra Librarian 3D Model Ultra Librarian ATSAMV70Q20B-CB CAD Model

Description

The ATSAMV70Q20B-CB is a high-performance, automotive-grade microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding requirements of advanced automotive and industrial applications. This product is part of the SAM V70 series, which is known for its robust architecture, high-speed processing capabilities, and a rich set of peripherals.

Key Features:

  • Core: ARM Cortex-M7 processor running at up to 300 MHz, providing exceptional computational performance and DSP functionality, which is ideal for complex algorithms and control systems.
  • Memory: Equipped with 2 MB of embedded Flash memory and 384 KB of SRAM, ensuring ample storage for application code and data.
  • Connectivity: Offers a range of communication interfaces, including CAN FD, LIN, Ethernet MAC, and high-speed USB with integrated PHY, facilitating versatile connectivity options for various automotive and industrial networks.
  • Advanced Peripherals: Features advanced peripherals such as multiple timer/counters, PWM channels, and serial communication modules (USART, SPI, I2C), enabling flexible peripheral configurations for diverse application requirements.
  • Safety Features: Comes with safety-critical features that meet the ISO 26262 automotive safety standard, including a Memory Protection Unit (MPU), a Secure Hardware Extension (SHE), and Error Correction Code (ECC) for Flash and RAM memory.
  • Temperature Range: Operates within an extended temperature range of -40°C to +105°C, making it suitable for harsh automotive and industrial environments.
  • Package: Available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications:

The ATSAMV70Q20B-CB is tailored for a wide array of applications, including automotive control systems, industrial automation, connectivity modules, and high-speed communication gateways. Its high-speed processing power and extensive communication features make it an excellent choice for sophisticated real-time control systems and networked solutions.

Support and Resources:

Microchip Technology provides comprehensive support for the ATSAMV70Q20B-CB, including development tools, software libraries, and application notes. Designers can leverage Microchip's development ecosystem to accelerate product development and ensure a successful implementation of the MCU in their projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4275 $80.8550
4+ $33.1713 $132.6852
5+ $32.1347 $160.6735
7+ $31.0981 $217.6867
9+ $30.0615 $270.5535
12+ $26.9517 $323.4204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess