EN
  • EN
  • DE

SY56016RMG-TR

Part No SY56016RMG-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 10MLF / 1/1 Transceiver LVDS 10-MLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Voltage - Supply 1.2V, 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-VFQFN Exposed Pad, 10-MLF®
Supplier Device Package 10-MLF® (2x2)
Base Product Number SY56016
Other Names 576-3498-2,576-3498-1,-SY56016RMG TR,SY56016RMGTR,-576-3498-1,1611-SY56016RMG-DKR,-SY56016RMG-TR,576-3498-6,SY56016RMG TR,1611-SY56016RMG-CT
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261602-SY56016RMG-TR
Ultra Librarian 3D Model Ultra Librarian SY56016RMG-TR CAD Model

Description

Microchip Technology's SY56016RMG-TR: A High-Performance Signal Routing Solution

The SY56016RMG-TR by Microchip Technology is a state-of-the-art signal routing component that offers unparalleled performance for high-speed communication systems. Designed to meet the rigorous demands of modern digital networks, this device is a perfect fit for applications requiring fast and reliable signal switching.

Key Features

  • High-Speed Performance: The SY56016RMG-TR is capable of handling incredibly high data rates, making it suitable for advanced communication protocols and high-speed data transfer applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered for efficiency, consuming minimal power and thus contributing to the overall energy-saving goals of electronic systems.
  • Signal Integrity: With its excellent signal integrity, the SY56016RMG-TR ensures that signals are routed with minimal distortion or loss, preserving the quality and reliability of data transmission.
  • Compact Form Factor: The device comes in a compact package, enabling it to be easily integrated into space-constrained designs without compromising performance.

Applications

The versatility of the SY56016RMG-TR allows it to be used in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Test and measurement equipment
  • Automated test equipment (ATE)

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY56016RMG-TR is no exception. Manufactured to the highest industry standards, this product is designed for robust performance in the most demanding environments.

Ordering Information

The SY56016RMG-TR is available for order in a surface-mount package, ensuring compatibility with modern PCB assembly processes. It is supplied in tape and reel packaging, facilitating efficient handling and placement during high-volume production.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess