EN
  • EN
  • DE

ATSAM3S4BA-MU

Part No ATSAM3S4BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000063-ATSAM3S4BA-MU
Category Integrated Circuits (ICs) -Embedded -Microcontrollers
Series SAM3S
Speed 64MHz
Package Tray
Number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Ultra Librarian 3D Model Ultra Librarian ATSAM3S4BA-MU CAD Model

Description

Microchip Technology's ATSAM3S4BA-MU Microcontroller

The ATSAM3S4BA-MU is a high-performance microcontroller designed by Microchip Technology, which is renowned for its robustness and versatility. This ARM Cortex-M3 based microcontroller is ideal for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices. With its rich set of features, the ATSAM3S4BA-MU enables designers to create complex and powerful systems while maintaining cost-effectiveness and energy efficiency.

Key Features:

  • CPU: ARM Cortex-M3 processor running at up to 64 MHz, delivering exceptional computational performance and real-time processing capabilities.
  • Memory: Equipped with 256KB of flash memory and 48KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Offers a variety of communication interfaces including USART, SPI, I2C, and USB 2.0 Full Speed, enabling easy integration with peripheral devices and systems.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, making it suitable for battery-operated devices.
  • Analog Features: Comes with multiple 12-bit ADCs, DAC, and analog comparators, supporting a range of analog functionalities.
  • Timer/Counter: Features several 16-bit and 32-bit timers, including PWM channels for accurate timing and control applications.
  • Packages: Available in a 64-pin QFN package, optimizing board space without compromising on functionality.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability in extreme conditions.

Applications:

The ATSAM3S4BA-MU's combination of processing power, memory capacity, and rich peripheral set makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Industrial automation and control systems
  • Medical devices such as portable health monitors
  • Automotive electronics for sensor interfacing and control
  • Smart energy solutions, including metering and monitoring systems
  • Consumer electronics, including wearable technology
  • IoT devices requiring connectivity and processing capabilities

Overall, the ATSAM3S4BA-MU from Microchip Technology is a reliable and powerful microcontroller that offers a perfect blend of performance, power efficiency, and integration, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3995 $61.9975
10+ $10.1740 $101.7400
16+ $9.8561 $157.6976
21+ $9.5381 $200.3001
28+ $9.2202 $258.1656
37+ $8.2664 $305.8568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,929 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess