EN
  • EN
  • DE
  • IT

MEGA32M1-15AZ

Part No MEGA32M1-15AZ
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller with 16K/32K/64K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1221706-MEGA32M1-15AZ
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MEGA32M1-15AZ CAD Model

Description

The MEGA32M1-15AZ is a low-power AVR microcontroller based on the enhanced RISC architecture manufactured by Atmel (Microchip Technology). It combines a rich feature set with a high level of integration, making it suitable for a wide range of embedded applications.

Applications:

  • Automotive applications
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • IoT (Internet of Things) devices

Features:

  • AVR Core: High-performance, low-power AVR microcontroller core.
  • Memory: Includes 32KB of Flash memory for program storage, 2KB of SRAM for data storage, and 1KB of EEPROM for non-volatile data storage.
  • Peripherals: Integrated peripherals include ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), timers, UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit).
  • Operating Voltage: Operates over a wide voltage range, typically from 1.8V to 5.5V.
  • Clock Speed: Maximum clock speed of 15 MHz.
  • I/O Pins: Includes a large number of general-purpose I/O pins for interfacing with external devices.
  • Power-Saving Modes: Offers various power-saving modes to minimize power consumption.
  • Package: Available in various packages, such as TQFP and QFN, for easy integration.

Benefits:

  • High Performance: AVR core provides high performance for demanding applications.
  • Low Power Consumption: Power-saving modes minimize power consumption, extending battery life in portable devices.
  • Rich Feature Set: Integrated peripherals reduce the need for external components.
  • Flexible: Large number of I/O pins allows for easy interfacing with external devices.
  • Easy to Use: Extensive documentation and development tools are available.

Additional Details:

The MEGA32M1-15AZ is designed to meet the demanding requirements of embedded systems. Its rich feature set, low power consumption, and high performance make it an ideal choice for a wide range of applications. The device is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

Specific technical specifications, such as memory sizes, peripheral details, and operating voltage ranges, can be found in the device's datasheet.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess