EN
  • EN
  • DE

ATSAMV70N20B-AAB

Part No ATSAMV70N20B-AAB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAMV70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912211-ATSAMV70N20B-AAB
Ultra Librarian 3D Model Ultra Librarian ATSAMV70N20B-AAB CAD Model

Description

Microchip Technology's ATSAMV70N20B-AAB Microcontroller

The ATSAMV70N20B-AAB is a high-performance microcontroller from Microchip Technology, designed for automotive and industrial applications where robust operation and high levels of data processing are required. This microcontroller is part of the SAM V70 series, which is known for its powerful ARM Cortex-M7 core, providing users with enhanced computational capabilities and efficient data handling.

Featuring a maximum operating frequency of up to 300MHz, the ATSAMV70N20B-AAB delivers exceptional system performance. It comes with a substantial 1MB of flash memory and 384KB of SRAM, which allows for ample storage of application code and data. This generous memory provision ensures that complex applications can run smoothly without the need for external memory components.

In terms of connectivity, this device offers a range of interface options. It includes High-Speed USB Host and Device with on-chip PHY, making it ideal for applications that require fast and reliable data transfer. Additionally, the microcontroller supports CAN, UART, SPI, and I2C communication protocols, enhancing its versatility in connecting with other devices and peripherals.

The ATSAMV70N20B-AAB also features advanced peripherals that cater to the needs of sophisticated embedded systems. Its hardware support for Ethernet MAC and CAN-FD expands its capabilities in networked systems, especially those found in connected vehicles and industrial automation. Furthermore, the device is equipped with multiple timers, PWM channels, and ADC channels, providing excellent support for complex timing, control, and sensor interfacing tasks.

With its robust architecture, the ATSAMV70N20B-AAB is designed for reliability and durability. It operates within an extended temperature range, making it suitable for harsh environments. Safety and security features are also embedded in the microcontroller, including a Memory Protection Unit (MPU), which enhances system integrity and helps prevent unauthorized access to memory regions.

Overall, the ATSAMV70N20B-AAB from Microchip Technology is an ideal choice for developers looking for a powerful, feature-rich microcontroller capable of handling demanding applications in the automotive and industrial sectors.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5832 $73.7496
5+ $20.1708 $100.8540
8+ $19.5405 $156.3240
11+ $18.9101 $208.0111
14+ $18.2798 $255.9172
19+ $16.3888 $311.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess