Microchip Technology ATSAMS70N19B-CN Product Overview
The ATSAMS70N19B-CN from Microchip Technology is a high-performance microcontroller that is part of the SAM S70 series of 32-bit MCUs based on the ARM Cortex-M7 processor. This product is designed to deliver maximum computational performance and data throughput while maintaining power efficiency, making it an ideal choice for industrial, automotive, and consumer applications that require significant processing capabilities.
Key Features
- Core: ARM Cortex-M7 running at up to 300 MHz.
- Memory: Features 2MB of flash memory and 384KB of SRAM, providing ample space for complex applications and algorithms.
- Connectivity: Offers a range of communication interfaces including UART, SPI, I2C, CAN, and USB, ensuring easy integration with a variety of peripherals and systems.
- Advanced Peripherals: Incorporates high-end peripherals such as high-speed ADCs, DACs, PWM timers, and more to support complex control applications.
- Security: Comes with enhanced security features, including hardware encryption modules to safeguard data and communications.
- Operating Conditions: Designed to operate within the -40°C to 85°C temperature range, making it suitable for harsh environments.
Applications
The ATSAMS70N19B-CN is a versatile MCU that can be used in a wide range of applications. It is particularly well-suited for:
- Industrial control systems
- Automotive applications such as engine control units
- High-end consumer electronics
- Complex Internet of Things (IoT) devices
- Real-time audio and video processing
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the ATSAMS70N19B-CN is no exception. This microcontroller is built to meet the rigorous standards of the industry, ensuring reliability and longevity in the field. With its robust feature set and Microchip's reputation for quality, the ATSAMS70N19B-CN is a smart choice for designers looking to balance performance with dependability.
Overall, the ATSAMS70N19B-CN provides a powerful and secure platform for developers looking to push the boundaries of what's possible with microcontroller technology.