EN
  • EN
  • DE

ATSAMR21G17A-MU

Part No ATSAMR21G17A-MU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series SMART™ SAM R21
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATSAMR21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 416
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862548-ATSAMR21G17A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMR21G17A-MU CAD Model

Description

Microchip Technology's ATSAMR21G17A-MU

The ATSAMR21G17A-MU is a feature-rich, low-power microcontroller unit (MCU) integrated with a high-performance 2.4GHz IEEE 802.15.4-compliant radio transceiver, designed by Microchip Technology. This versatile product is engineered to cater to the needs of wireless applications, particularly those that demand a sizeable amount of processing power and reliable connectivity, such as home automation, industrial control systems, and Internet of Things (IoT) devices.

At the heart of the ATSAMR21G17A-MU is an ARM Cortex-M0+ processor, which delivers efficient performance with a maximum operating speed of 48MHz. The MCU comes with a substantial 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. Its low-power design ensures extended battery life, which is crucial for applications where power consumption is a significant concern.

The integrated radio transceiver supports the 2.4GHz band and is compliant with the IEEE 802.15.4 standard, making it suitable for Zigbee or Thread networking protocols. This enables the ATSAMR21G17A-MU to seamlessly connect with other devices in a mesh network, providing robust communication for smart devices.

Additional features of the ATSAMR21G17A-MU include a variety of peripherals such as a 12-bit analog-to-digital converter (ADC), serial communication modules (USART, I2C, SPI), timers, and more. These peripherals provide the necessary interfaces for sensors, actuators, and other components typically used in embedded systems.

The device is available in a 48-pin QFN package, making it compact enough to fit into space-constrained applications. Its pin compatibility with other members of the SAM R21 family allows for easy scalability and flexibility in design.

For developers, Microchip provides comprehensive software support through its Atmel Studio Integrated Development Environment (IDE) and Atmel Software Framework (ASF). These tools offer a rich set of libraries and examples to accelerate the development process and bring products to market faster.

In summary, the ATSAMR21G17A-MU from Microchip Technology is a powerful, efficient, and versatile MCU with integrated wireless capabilities, ideal for a wide range of applications in the IoT and wireless communication domains.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess