EN
  • EN
  • DE

ATSAML10E14A-MU

Part No ATSAML10E14A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32VQFN / ARM® Cortex®-M23 SAM L10 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAML10
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1322421-ATSAML10E14A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAML10E14A-MU CAD Model

Description

Microchip Technology's ATSAML10E14A-MU

The ATSAML10E14A-MU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and security features. This MCU is part of Microchip's SAM L10 series, which is renowned for its robustness and suitability for a wide range of applications, including industrial control systems, IoT devices, and energy management solutions.

At the heart of the ATSAML10E14A-MU is a 32-bit ARM Cortex-M23 core, which operates at a maximum frequency of 32MHz. This core is optimized for low-power consumption, making it ideal for battery-powered or energy-sensitive applications. With a focus on security, the MCU incorporates advanced features such as the ARM TrustZone technology, which provides a secure environment for critical software to run and protect the system from potential threats.

Key Features:

  • Core: ARM Cortex-M23 operating at up to 32MHz
  • Memory: 16KB of Flash and 4KB of SRAM
  • Security: ARM TrustZone technology for enhanced security
  • Power Efficiency: Low-power sleep modes and power-saving techniques
  • Package: 32-pin QFN package, offering a compact footprint
  • I/O: High-performance serial communication modules including SERCOM, I2C, and SPI
  • Analog: High-precision 12-bit ADC and analog comparators
  • Timers: Multiple timer/counters for a wide range of applications
  • Operating Voltage: 1.62V to 3.63V
  • Temperature Range: -40°C to +125°C

The ATSAML10E14A-MU is also equipped with a multitude of peripherals that enhance its functionality. It includes multiple timer/counters, high-precision analog-to-digital converters (ADCs), and analog comparators, which are essential for real-time control and monitoring tasks. The MCU also features a variety of communication interfaces, making it easy to connect to other devices in a system or network.

With its robust feature set, the ATSAML10E14A-MU is an excellent choice for developers looking to create secure, power-efficient, and reliable embedded systems. Whether you're designing for consumer electronics, automotive applications, or IoT devices, this MCU provides the performance and features necessary to meet the demands of modern electronics.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess