EN
  • EN
  • DE

ATSAME70Q21B-ANT

Part No ATSAME70Q21B-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATSAME70
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAME70Q21B-ANTTR,ATSAME70Q21B-ANTCT,ATSAME70Q21B-ANTDKR
Standard Package 800
Win Source Part Number 1172358-ATSAME70Q21B-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q21B-ANT CAD Model

Description

Microchip Technology's ATSAME70Q21B-ANT Microcontroller

The ATSAME70Q21B-ANT is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding requirements of automotive, industrial, and high-speed computing applications. This microcontroller is part of the SAM E70 series and is based on the powerful ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, delivering exceptional processing power and efficiency.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: Equipped with 2 MB of flash memory and 384 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a range of connectivity options including dual CAN-FD interfaces, high-speed USB Host and Device with on-chip PHY, Ethernet MAC, and multiple serial communication interfaces.
  • Advanced Peripherals: Features advanced peripherals such as a high-resolution PWM, a 12-bit ADC with up to 24 channels, and dual 16-bit DACs.
  • Security: Integrated security features to ensure data protection and secure communication, including a hardware cryptographic module and a True Random Number Generator (TRNG).
  • Power Efficiency: Designed with power-saving techniques that include various sleep modes and a low-power real-time clock.

Applications:

The flexibility and high performance of the ATSAME70Q21B-ANT make it an ideal choice for a wide range of applications such as:

  • Automotive systems like infotainment and advanced driver assistance systems (ADAS)
  • Industrial automation and control systems
  • High-speed communication gateways
  • Medical equipment requiring high computational power
  • Internet of Things (IoT) devices that require robust security features

With its robust design and extended temperature range, the ATSAME70Q21B-ANT is built to operate reliably in harsh environments, ensuring consistent performance across various applications. Developers can take advantage of Microchip's comprehensive software and hardware support to streamline the development process and bring their innovative products to market faster.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3937 $73.1811
5+ $20.0153 $100.0765
8+ $19.3899 $155.1192
11+ $18.7644 $206.4084
14+ $18.1389 $253.9446
19+ $16.2625 $308.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess