EN
  • EN
  • DE

ATSAME70Q20B-CN

Part No ATSAME70Q20B-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000996-ATSAME70Q20B-CN
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E70
Package Tray
Package / Case 144-LFBGA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Supplier Device Package 144-LFBGA (10x10)
Base Product Number ATSAME70
Number of I/O 114
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q20B-CN CAD Model

Description

Microchip Technology ATSAME70Q20B-CN Product Overview

The ATSAME70Q20B-CN is a high-performance, feature-rich microcontroller from Microchip Technology, designed to address the needs of demanding embedded applications. This microcontroller is part of the SAM E70 series and is based on the powerful ARM Cortex-M7 processor core, which operates at a maximum speed of 300 MHz, making it one of the most capable MCUs in its class.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 1MB of Flash and 384KB of SRAM, providing ample space for complex applications and data storage
  • Connectivity: Comprehensive communication interface support, including Ethernet, dual CAN-FD, high-speed USB with integrated PHY, SPI, I2C, USART, and SD/MMC interfaces
  • Timers and PWM: Advanced timer/counters, PWM channels, and real-time timers for precise timing operations and waveform generation
  • Analog Features: Dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels and a 12-bit digital-to-analog converter (DAC) for analog interfacing
  • Security: Enhanced security features such as hardware-based encryption, secure boot, and a true random number generator to protect your application
  • Package: Available in a 144-pin LQFP package, suitable for space-constrained applications

Applications:

The ATSAME70Q20B-CN is ideal for a variety of applications, including but not limited to industrial automation, automotive systems, Internet of Things (IoT) devices, and high-end consumer products. Its robust processing capabilities and extensive connectivity options make it a versatile choice for complex and connected systems.

Development Support:

Microchip provides extensive support for the ATSAME70Q20B-CN, including a full suite of development tools, software libraries, and real-time operating system (RTOS) integrations. This ensures that developers can accelerate their product development cycle and bring their innovative ideas to market faster.

Ordering Information:

The ATSAME70Q20B-CN MCU is available for order now. For more information, datasheets, and support resources, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7705 $56.3115
7+ $15.4014 $107.8098
11+ $14.9201 $164.1211
14+ $14.4388 $202.1432
18+ $13.9576 $251.2368
24+ $12.5137 $300.3288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess