EN
  • EN
  • DE

ATSAME51N20A-AU

Part No ATSAME51N20A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM E51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATSAME51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862517-ATSAME51N20A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAME51N20A-AU CAD Model

Description

Microchip Technology's ATSAME51N20A-AU Microcontroller

The ATSAME51N20A-AU is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This advanced system-on-chip solution is part of the SAM E51 series and is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and IoT devices. With its powerful ARM Cortex-M4F processor core, the ATSAME51N20A-AU is capable of delivering exceptional computational speed and efficiency.

Key Features:

  • CPU: ARM Cortex-M4F running at up to 120 MHz with a floating-point unit (FPU) for efficient computation of math-intensive operations.
  • Memory: Equipped with 1MB of flash memory and 256KB of SRAM, providing ample space for code and data storage.
  • Connectivity: Offers a range of communication interfaces, including multiple SPI, I2C, and UART ports, as well as a CAN-FD for robust automotive communications and a USB interface for universal connectivity.
  • Timer/Counter: Comes with advanced timer/counters, PWM channels, and real-time clock for precise timing operations.
  • Analog Features: Features 16-bit ADCs, DAC, analog comparators, and a temperature sensor for a variety of analog-related tasks.
  • Peripheral Touch Controller: Integrated touch-sensing capability for user interface applications.
  • Package: Available in a 64-pin TQFP package, it is suitable for space-constrained designs without compromising on functionality.
  • Power Efficiency: Designed with power-saving techniques that make it ideal for battery-powered and portable applications.
  • Security: Enhanced with security features including hardware-based cryptographic accelerators, secure boot, and secure key storage to protect against threats.

With its robust architecture and extensive set of peripherals, the ATSAME51N20A-AU MCU is engineered to support complex and demanding applications. Its integration of advanced analog features and connectivity options provides developers with the flexibility to design a wide range of innovative products. Whether you are developing the next generation of IoT devices or working on a sophisticated control system, the ATSAME51N20A-AU offers a reliable and powerful platform to build upon.

Microchip Technology's commitment to quality ensures that the ATSAME51N20A-AU MCU is a dependable choice for your next project, delivering performance and efficiency without compromising on features or security.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3370 $56.6850
11+ $9.3022 $102.3242
17+ $9.0115 $153.1955
23+ $8.7208 $200.5784
30+ $8.4301 $252.9030
40+ $7.5580 $302.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess